EN
  • EN
  • DE

MAX3161ECG

Part No MAX3161ECG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702974-MAX3161ECG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3161ECG CAD Model

Description

Introducing the MAX3161ECG from Maxim Integrated

The MAX3161ECG is an advanced communication interface IC that combines the functionality of three essential components into a single package: a universal asynchronous receiver-transmitter (UART), a RS-232 transceiver, and a RS-485/RS-422 transceiver. This versatile chip is designed to provide a comprehensive solution for serial communication in industrial, networking, and telecom applications.

Key Features

  • Integrated UART: The onboard UART facilitates serial communication by converting bytes from the microcontroller's parallel interface into a single serial stream, and vice versa, thus reducing the number of required I/O pins.
  • RS-232 Interface: The RS-232 transceiver part of the MAX3161ECG ensures compatibility with legacy serial devices, providing reliable data transmission over short distances, typically up to 50 feet.
  • RS-485/RS-422 Compatibility: For longer distances and higher noise immunity, the RS-485/RS-422 transceiver allows for differential signaling, making it suitable for industrial environments and multi-drop communication networks.
  • Flexible Baud Rates: The device supports a wide range of baud rates, making it adaptable to various communication speeds required by different applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3161ECG operates with a low supply current, thus conserving energy and reducing heat dissipation.
  • Wide Operating Temperature Range: The device is built to withstand extreme temperatures, ensuring reliable operation in harsh environments.

Applications

The MAX3161ECG is ideally suited for a variety of applications that require robust and reliable serial communication. These include:

  • Industrial control and automation systems
  • Point-of-sale terminals
  • Networking equipment
  • Data acquisition systems
  • Telecommunication infrastructure

With its combination of a UART, RS-232, and RS-485/RS-422 interfaces, the MAX3161ECG from Maxim Integrated offers a compact, efficient, and versatile solution for serial data exchange. Its ability to interface with a wide range of devices makes it an invaluable component for developers looking to streamline their designs and maintain compatibility with both current and legacy communication standards.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess