EN
  • EN
  • DE
  • IT

MAX312EPE

Part No MAX312EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPSTX4 10OHM 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPST - Closed
Number of Circuits 4
On-State Resistance (Max) 10Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Single (V+) 4.5V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 15pF, 15pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 7 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630260-MAX312EPE
Ultra Librarian 3D Model Ultra Librarian MAX312EPE CAD Model

Description

The MAX312EPE from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch that offers precision switching capabilities for a variety of applications. Designed with advanced CMOS technology, this device is ideal for use in systems that require low power consumption and high switching accuracy.

Key Features

  • Low On-Resistance: The MAX312EPE features low on-resistance (R<sub>ON), typically 100Ω, which remains nearly constant over the full analog signal range, ensuring excellent linearity and low signal distortion.
  • Single Supply Operation: This analog switch operates from a single +5V supply, simplifying power supply design and minimizing power consumption.
  • Fast Switching Times: The device boasts fast switching times (t<sub>ON = 175ns and t<sub>OFF = 145ns), making it suitable for applications that require high-speed operation.
  • High Off-Isolation: With high off-isolation of -80dB at 1MHz, the MAX312EPE ensures minimal crosstalk between channels, which is critical in multiplexing applications.
  • Low Crosstalk: At -86dB at 1MHz, the device offers very low crosstalk, contributing to the integrity of the signal path.
  • Pin-Compatible Upgrades: The MAX312EPE serves as a pin-compatible upgrade for industry-standard DG211/DG212, offering improved performance with a drop-in replacement convenience.

Applications

The MAX312EPE is versatile and can be used in a wide range of applications, including:

  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Battery-Operated Equipment

Product Specifications

The MAX312EPE comes in a 16-pin plastic DIP package and operates over the extended temperature range of -40°C to +85°C. The device's low power consumption and high precision make it an excellent choice for designers looking to enhance the performance of their analog signal switching applications.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess