EN
  • EN
  • DE

MAX3120CSA

Part No MAX3120CSA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Low-Profile, 3V, 120uA, IrDA Infrared Transceiver | IC TXRX 3V IRDA IR 3V 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol Infrared (IRDA)
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 235Kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX3120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212945-MAX3120CSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3120CSA CAD Model

Description

Maxim Integrated MAX3120CSA: Ultra-Low Power UART with Integrated Crystal and Timer

The MAX3120CSA from Maxim Integrated is a sophisticated microcontroller peripheral that combines a universal asynchronous receiver-transmitter (UART) with an on-board 5ppm crystal oscillator and a programmable timer. This integrated circuit is designed to facilitate reliable serial communication while significantly reducing the power consumption and component count in battery-powered applications such as portable devices, remote sensors, and handheld instruments.

Key Features

  • Integrated Crystal: The MAX3120CSA includes an integrated 5ppm crystal oscillator, which eliminates the need for external timing components, thus saving space and enhancing system reliability.
  • Low Power Consumption: Engineered for power-sensitive applications, it operates in a wide voltage range of 2.7V to 5.5V and features a shutdown mode that reduces power consumption to 0.1µA, making it ideal for battery-operated devices.
  • Programmable Timer: The in-built programmable timer can be used for a variety of functions, such as wake-up timers or watchdog timers, adding to the versatility of the device.
  • High Data Rates: Capable of data rates up to 120kbps, the MAX3120CSA ensures efficient serial data communication for a range of applications.
  • Flexible Interface: It supports both 3-wire and 2-wire (half-duplex) bus interfaces, providing flexibility in system design.
  • Robust ESD Protection: The device features ±15kV ESD protection on the transmitter output and receiver input, which safeguards the IC from electrostatic discharges during handling and operation.

Applications

The MAX3120CSA is suitable for a variety of applications that require low-power serial communication. It is particularly well-suited for:

  • Portable Consumer Electronics
  • Wireless Sensors and IoT Devices
  • Battery-Powered Handheld Instruments
  • Data Loggers
  • Medical Monitoring Equipment

With its compact 8-pin SO package, the MAX3120CSA offers designers a space-saving solution for adding serial communication capabilities to their projects without compromising on performance or power efficiency. Maxim Integrated's commitment to quality ensures that the MAX3120CSA is a reliable choice for engineers looking to enhance their system designs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess