EN
  • EN
  • DE

LS2044ASE7TTB

Part No LS2044ASE7TTB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.8GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.8GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR4
Ethernet 10GbE (8) or 1GbE (16) & 2.5GbE (1)
SATA SATA (2)
USB USB 3.0 (2) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 1292-BFBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Base Product Number LS2044
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346097-LS2044ASE7TTB
Ultra Librarian 3D Model Ultra Librarian LS2044ASE7TTB CAD Model

Description

NXP LS2044ASE7TTB Product Overview

The NXP LS2044ASE7TTB is a high-performance, power-efficient processor designed to meet the rigorous demands of networking, telecommunications, and industrial applications. As part of the QorIQ LS2 family, this product is built on the Arm® Cortex®-A72 architecture, which provides a perfect balance between processing power and energy consumption.

This processor features four Cortex-A72 cores, each capable of running up to 1.8 GHz, delivering the computational horsepower necessary for complex data processing tasks. The cores are complemented by a rich set of peripherals and high-speed interconnects, making the LS2044ASE7TTB a versatile solution for a wide range of systems, from edge routers to gateways and control plane processing.

The LS2044ASE7TTB integrates advanced security features, including a secure boot, trust architecture, and encryption accelerators, which are crucial for protecting sensitive data and ensuring secure communications. These features make the processor an excellent choice for applications where data integrity and confidentiality are of utmost importance.

With support for multiple high-speed interfaces such as PCIe Gen3, 10 GbE, and SATA 3.0, this processor ensures fast and reliable connectivity. The inclusion of these interfaces allows for seamless integration with other components and peripherals, enhancing system performance and expandability.

The NXP LS2044ASE7TTB is also designed with energy efficiency in mind. It employs advanced power management techniques that reduce power consumption without sacrificing performance, making it suitable for deployment in environments where power availability is limited or where reducing energy costs is a priority.

In summary, the NXP LS2044ASE7TTB is a robust and versatile processor that offers an optimal mix of processing power, security features, and connectivity options. Its power-efficient design and comprehensive set of features make it an ideal choice for a broad array of high-end embedded applications.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess