EN
  • EN
  • DE

MAX3111ECNI

Part No MAX3111ECNI
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description SPI/MICROWIRE-Compatible UART and ±15kV ESDProtected RS-232 Transceivers with Internal Capacitors | IC TXRX RS232 SPI INT-CAP 28-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 3V ~ 3.6V
Supply Current 600μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX3111E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212940-MAX3111ECNI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3111ECNI CAD Model

Description

The MAX3111ECNI is a sophisticated communication IC developed by Maxim Integrated, designed to streamline serial data exchange in a variety of applications. This integrated circuit combines a Universal Asynchronous Receiver-Transmitter (UART) with an RS-232 transceiver in a single package, providing a compact and efficient solution for serial communication.

Key Features

  • Integrated UART and RS-232 Interface: The MAX3111ECNI simplifies design by integrating both a UART and an RS-232 transceiver, reducing the number of components and board space required.
  • High Data Rate: Capable of supporting data rates up to 230kbps, this IC is well-suited for high-speed serial data communication.
  • AutoShutdown Plus™ Feature: This energy-saving feature automatically powers down the on-chip power-supply and driver circuitry when not in use.
  • Low Power Consumption: It operates with a low supply current, making it ideal for power-sensitive applications.
  • Versatile Voltage Operation: The MAX3111ECNI can operate from a single +3.0V to +5.5V power supply, providing flexibility for various system voltage requirements.

Applications

The MAX3111ECNI is suitable for a range of applications that require reliable serial communication. Its integrated design and power efficiency make it an excellent choice for portable devices, battery-operated equipment, and other systems where space and power are at a premium. Typical applications include:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Data loggers
  • Medical equipment
  • Networking equipment

Package and Quality

The MAX3111ECNI comes in a 28-pin SSOP package, offering a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality and reliability, making this product a reliable choice for critical and demanding applications.

With its combination of a UART and RS-232 transceiver, along with its low power consumption and versatile voltage operation, the MAX3111ECNI from Maxim Integrated stands as a robust solution for serial communication challenges in modern electronic systems.

You May Also Be Interested in

Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
Lowest to $10.0855
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess