EN
  • EN
  • DE

MAX3109ETJ+

Part No MAX3109ETJ+
Manufacturer Maxim Integrated
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description Dual Serial UART with 128-Word FIFOs Integrated PLL and Divider
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS232, RS485
Data Rate (Maximum) 24Mbps
Operating Supply Voltage 1.71 V ~ 3.6 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN (5x5)
Win Source Part Number 1212935-MAX3109ETJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3109
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3109ETJ+ CAD Model

Description

Maxim Integrated MAX3109ETJ+ Dual UART with SPI/I2C Interface

The Maxim Integrated MAX3109ETJ+ is a highly integrated dual universal asynchronous receiver-transmitter (UART) device that offers a seamless interface for communication protocols in embedded systems. It is designed to add two extra UART ports to microcontrollers and microprocessors through its SPI or I2C interfaces. This level of integration is ideal for applications where board space is at a premium and multiple serial ports are required.

The MAX3109ETJ+ features a wide operating voltage range from 1.62V to 3.6V, which allows it to be used in various low-voltage applications. It supports data rates up to 24Mbps when using the SPI interface, and up to 2Mbps with the I2C interface, making it suitable for high-speed data communication tasks. The device comes in a compact 32-pin TQFN package, which further aids in reducing the overall footprint on the PCB.

Each UART of the MAX3109ETJ+ is equipped with 128 words of receive and transmit first-in/first-out (FIFO) buffers, reducing the load on the host processor and improving system efficiency. The FIFOs help manage data flow and prevent data loss during high-speed transfers. Additionally, the device supports automatic hardware and software flow control, which simplifies the design of communication systems that require reliable data transfer.

The MAX3109ETJ+ includes a crystal-less oscillator that eliminates the need for an external crystal, thereby reducing component count and system cost. It also features a fractional baud-rate generator that enables precise baud rates to be set, which is critical for applications where exact baud rates are necessary to maintain communication integrity.

With its integrated level shifters, the MAX3109ETJ+ can interface directly with a variety of logic levels, making it a versatile choice for systems with different I/O voltages. It also includes additional features such as infrared (IrDA) encoding and decoding, which can be used for wireless communication in consumer electronics, and a multidrop mode with automatic address detection for networking applications.

In summary, the Maxim Integrated MAX3109ETJ+ is a feature-rich dual UART that provides a flexible and space-efficient solution for serial communication in embedded systems, making it an excellent choice for designers looking to expand the serial capabilities of their projects.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0780 $80.1560
4+ $32.8845 $131.5380
5+ $31.8569 $159.2845
7+ $30.8292 $215.8044
9+ $29.8016 $268.2144
12+ $26.7187 $320.6244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,895 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess