Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 150µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MAX3100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844460-MAX3100EPD
Ultra Librarian 3D Model Ultra Librarian MAX3100EPD CAD Model

Description

The MAX3100EPD from Maxim Integrated is a revolutionary Universal Asynchronous Receiver-Transmitter (UART) device that offers an optimal solution for digital communication in a compact package. This UART is designed to add an extra serial port to microcontrollers and microprocessors, enhancing the serial communication capabilities of any embedded system.

Key Features

  • Integrated Crystal Oscillator: The MAX3100EPD comes with an integrated crystal oscillator, which provides a stable clock source for serial communication without the need for external clock components.
  • High-Speed Operation: Capable of operating at speeds up to 230kbps, this UART ensures rapid data transfer, making it suitable for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power shutdown mode, which significantly reduces power consumption when not in active use.
  • SPI Interface: It uses a Serial Peripheral Interface (SPI) for communication with the host microcontroller, ensuring easy integration and fast data exchange.
  • Flexible Baud Rate: The device supports a wide range of baud rates, allowing users to configure the communication speed according to their specific requirements.
  • External Interrupt: An external interrupt output is available for indicating the presence of incoming data, which helps in efficient data handling.

Applications

The MAX3100EPD is highly versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Networking Equipment
  • Point-of-Sale Terminals
  • Data Acquisition Systems

Robust Design

Encased in a 14-pin TSSOP package, the MAX3100EPD is designed to withstand harsh industrial environments. Its robust design ensures reliable performance, making it an excellent choice for critical applications where consistent operation is paramount.

With its advanced features and flexible functionality, the MAX3100EPD from Maxim Integrated stands out as a premier choice for designers looking to enhance serial communication in their next project.

You May Also Be Interested in

Broadcom Limited
10G MULTI LAYER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56854A2IFSBG
Broadcom Limited
GIGABIT ETHERNET SWITCH 24GE + / Interface
Lowest to $244.2106
ECAD model for BCM56321B1KFSBG
Broadcom Limited
8X10G SERDES SWITCH / Interface
Lowest to $82.2625
ECAD model for BCM53402A0KFSBG
FTDI, Future Technology Devices International Ltd
IC BRIDGE USB TO UART/I2C 28WQFN
Lowest to $10.3410
ECAD model for FT260Q-T
Broadcom Limited
24-PORT GE SWITCH (4) GE OR (2) / Interface
Lowest to $129.5523
ECAD model for BCM53344A0KFSBG
Broadcom Limited
GIGABIT SWITCH / Interface
Lowest to $96.3462
ECAD model for BCM53125MKMMLG
Broadcom Limited
LOW PORT FE SWITCH / Interface
Lowest to $80.4283
ECAD model for BCM53106PKFBG
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-LQFP / USB Controller USB 2.0 UART Interface 32-LQFP (7x7)
Lowest to $6.8191
ECAD model for FT312D-32L1C-R
NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $17.0071
ECAD model for SJA1105SELY

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention