Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/3
Receiver Hysteresis 40mV
Data Rate 32Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX3098E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212928-MAX3098EBCSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3098EBCSE CAD Model

Description

Maxim Integrated MAX3098EBCSE RS-485/RS-422 Receivers

The MAX3098EBCSE from Maxim Integrated is a high-performance, low-power, quad RS-485/RS-422 receiver designed to facilitate communication in harsh industrial environments. With its robust design, the product is well-suited for applications that require high-speed data transfer and noise immunity.

This device features four independent receiver channels that are capable of handling up to 10Mbps data rates, making it an excellent choice for high-speed data acquisition systems, factory automation, and long-distance communication networks. The MAX3098EBCSE operates from a single 5V supply and is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures.

One of the standout features of the MAX3098EBCSE is its enhanced electrostatic discharge (ESD) protection. Each receiver input is protected against ±15kV ESD strikes, minimizing the risk of damage due to static discharges and other voltage spikes that are common in industrial settings.

The device also boasts a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, which significantly enhances system safety and reliability. Additionally, the integrated hot-swap capability allows for live insertion and removal of the receiver without causing glitches or errors on the bus.

With its low-power shutdown mode, the MAX3098EBCSE conserves power when not in use, making it an energy-efficient solution for modern electronic systems. The receiver's small footprint, available in a 16-pin narrow SO package, allows for compact PCB design and is particularly beneficial in space-constrained applications.

Overall, the Maxim Integrated MAX3098EBCSE is a versatile and dependable receiver that offers a combination of high-speed performance, robust protection features, and low power consumption, making it an ideal choice for a variety of demanding communication tasks.

Key features of the MAX3098EBCSE include:

  • Quad RS-485/RS-422 receivers
  • Up to 10Mbps data rate
  • ±15kV ESD protection on receiver inputs
  • Fail-safe feature for open, shorted, or idle inputs
  • Hot-swap capability
  • Low-power shutdown mode
  • Operational temperature range: -40°C to +85°C
  • 16-pin narrow SO package

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention