EN
  • EN
  • DE

MAX1488ECPD

Part No MAX1488ECPD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Voltage - Supply 4.5V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MAX1488
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848981-MAX1488ECPD
Ultra Librarian 3D Model Ultra Librarian MAX1488ECPD CAD Model

Description

Maxim Integrated MAX1488ECPD Product Overview

The MAX1488ECPD from Maxim Integrated is a robust and high-performance RS-232 and V.28 transceiver chip designed to facilitate serial communication in a variety of applications. This integrated circuit is engineered to convert TTL/CMOS input levels to RS-232 signal levels and vice versa, making it an essential component for systems that require reliable data transmission through a serial interface.

Key Features:

  • Integrated Charge Pump Circuitry: The MAX1488ECPD includes an onboard charge pump that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply. This feature simplifies power management and reduces the need for multiple power supplies.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low quiescent current, making it ideal for battery-operated devices.
  • High Data Rate: The device supports data rates up to 120kbps, allowing for fast data transfer in applications where speed is critical.
  • ESD Protection: The MAX1488ECPD is equipped with built-in electrostatic discharge (ESD) protection circuitry, which safeguards the device against the damaging effects of static electricity.
  • Multiple Drivers and Receivers: The chip includes four drivers and four receivers, providing the flexibility to interface with multiple RS-232 connections within a single package.

Applications:

The versatility of the MAX1488ECPD makes it suitable for a wide range of applications. It is commonly used in:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Data Acquisition Systems

Package and Reliability:

The MAX1488ECPD is offered in a 14-pin DIP (Dual In-line Package) that is easy to integrate into various PCB designs. Maxim Integrated ensures the reliability of this product through rigorous testing and quality control processes, making it a trustworthy choice for designers and engineers seeking a reliable serial communication solution.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5418 $55.4180
22+ $4.5472 $100.0384
35+ $4.4051 $154.1785
47+ $4.2630 $200.3610
61+ $4.1209 $251.3749
82+ $3.6946 $302.9572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess