Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/3
Receiver Hysteresis 40mV
Data Rate 32Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 785827-MAX3097ECSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3097E
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3097ECSE+ CAD Model

Description

Product Overview: MAX3097ECSE+ from Maxim Integrated

The MAX3097ECSE+ is a robust, high-speed, 10Mbps, 3V to 5.5V, quad RS-422/RS-485 receiver designed by Maxim Integrated to provide precise data communication in harsh industrial environments. This advanced receiver is engineered to withstand electrical noise, surges, and ground shifts common in industrial settings, making it an ideal choice for applications requiring reliable data integrity and signal conditioning.

Key Features

  • High Speed: Supports data rates up to 10Mbps, enabling quick and efficient data transmission.
  • Wide Voltage Range: Operates across a broad voltage range from 3V to 5.5V, providing flexibility in various power environments.
  • Quad Channels: Contains four independent RS-422/RS-485 receiver channels, allowing multiple data streams to be managed simultaneously.
  • High Common-Mode Rejection: Features a common-mode input voltage range of -7V to +12V, enhancing the receiver's ability to reject common-mode noise.
  • Fail-Safe Feature: Includes a fail-safe feature that guarantees a logic-high receiver output when inputs are shorted or open.
  • Thermal Shutdown: Equipped with thermal shutdown protection to prevent damage from overheating.
  • Flow-Through Pinout: Utilizes a flow-through pinout to simplify PCB layout.

Applications

The MAX3097ECSE+ is well-suited for a variety of applications where data integrity and noise immunity are critical. These include:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Telecommunications Systems
  • Building Automation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX3097ECSE+ is no exception, as it is built to meet the stringent demands of industrial applications. With its robust design and advanced features, it provides a reliable solution for high-speed data communication that can withstand the challenges of harsh operating conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.3727 $53.3727
3+ $43.7930 $131.3790
4+ $42.4244 $169.6976
5+ $41.0559 $205.2795
7+ $39.6874 $277.8118
9+ $35.5818 $320.2362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 610 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention