EN
  • EN
  • DE

MAX3097ECPE

Part No MAX3097ECPE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/3 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 0/3 Receiver - RS422, RS485 16-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX3097E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912319-MAX3097ECPE
Ultra Librarian 3D Model Ultra Librarian MAX3097ECPE CAD Model

Description

The MAX3097ECPE is a robust, high-speed RS-485/RS-422 receiver designed by Maxim Integrated to provide precise data communication in industrial, networking, and automation applications. This integrated circuit is engineered to withstand the demanding conditions of fast-paced and high-noise environments while maintaining signal integrity and minimizing error rates.

Featuring a quadruple receiver configuration, the MAX3097ECPE operates at a data rate of up to 10Mbps, making it suitable for high-speed data acquisition and processing tasks. The device is characterized by its half-duplex communication capability, which allows for bidirectional communication over a single pair of wires, thereby reducing the complexity and cost of the wiring infrastructure.

One of the key attributes of the MAX3097ECPE is its enhanced electrostatic discharge (ESD) protection. With an integrated protection system that exceeds ±15kV using the Human Body Model, this receiver is resilient against the common issue of static electricity damaging electronic components, thus ensuring reliability and a longer operational lifespan.

The receiver's fail-safe feature guarantees a logic-high output if the inputs are open, shorted, or idle, thereby providing additional safety and ensuring the integrity of the data system in the event of a line fault. This makes the MAX3097ECPE an excellent choice for critical systems where data accuracy is paramount.

Designed with low power consumption in mind, the MAX3097ECPE operates from a single 5V supply, making it energy-efficient and suitable for power-sensitive applications. Its wide temperature range of -40°C to +85°C ensures that the device can perform reliably in a variety of environmental conditions.

The MAX3097ECPE comes in a 16-pin DIP (Dual In-line Package) or optional SO (Small Outline) package, providing flexibility for various PCB layouts and space-constrained applications. Its industry-standard footprint allows for easy integration into existing designs without the need for significant board modifications.

In summary, the MAX3097ECPE from Maxim Integrated is a versatile, high-speed RS-485/RS-422 receiver that offers robust performance, ESD protection, and low power consumption, making it an ideal solution for industrial communication systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess