EN
  • EN
  • DE

MAX308CUE+T

Part No MAX308CUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 5 V ~ 30 V
Dual Voltage Supply ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3pF, 26pF
Current - Leakage (IS(off)) (Maximum) 750pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 702925-MAX308CUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX308
Introduction Date July 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX308CUE+T CAD Model

Description

The MAX308CUE+T is a precision, 8-channel, high-performance analog multiplexer from Maxim Integrated. This device is designed to operate in a wide range of applications, from data acquisition systems to process control and industrial automation, providing a robust and efficient solution for signal routing.

Key Features

  • Channel Configuration: The MAX308CUE+T offers 8 channels, which can be configured as an 8-to-1 multiplexer, providing flexibility in connecting multiple analog inputs to a single output.
  • Low On-Resistance: Featuring a low on-resistance of less than 100 ohms, it ensures minimal signal distortion and attenuation for accurate signal processing.
  • Single-Supply Operation: This device is capable of operating from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, making it versatile for various system designs.
  • Low Leakage Current: The MAX308CUE+T exhibits low leakage current over the full analog signal range, preserving signal integrity and reducing power consumption.
  • High-Speed Switching: With fast switching times, this multiplexer can handle high-throughput applications, ensuring swift and responsive signal routing.
  • ESD Protection: The device includes ESD protection diodes on all pins, safeguarding the IC from electrostatic discharges and enhancing its robustness in industrial environments.
  • Break-Before-Make Switching: The multiplexer's break-before-make switching mechanism prevents momentary shorting of channels during transitions, which is crucial for preventing damage to sensitive downstream components.

Applications

The MAX308CUE+T is suitable for a variety of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control Systems
  • Industrial Automation
  • Instrumentation

Package and Availability

The MAX308CUE+T comes in a 16-pin TSSOP package, providing a compact footprint for space-constrained applications. It is available in tape and reel format, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production.

Overall, the MAX308CUE+T from Maxim Integrated stands out as a reliable and efficient choice for designers looking for a high-quality analog multiplexer to integrate into their systems.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5367 $59.0734
5+ $24.2353 $121.1765
7+ $23.4779 $164.3453
9+ $22.7206 $204.4854
12+ $21.9632 $263.5584
16+ $19.6912 $315.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess