EN
  • EN
  • DE

MAX16824AUE

Part No MAX16824AUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701827-MAX16824AUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Automotive, LED Lighting
Ultra Librarian 3D Model Ultra Librarian MAX16824AUE CAD Model

Description

The Maxim Integrated MAX16824AUE is a state-of-the-art, high-efficiency LED driver designed to power high-brightness LEDs in a wide array of lighting applications. This compact and robust IC is ideal for automotive lighting, industrial illumination, and architectural lighting systems, offering a flexible and reliable solution for managing and optimizing LED performance.

Key Features

  • Wide Input Voltage Range: The MAX16824AUE operates over a broad input voltage range of 5.5V to 40V, making it suitable for various applications and ensuring consistent performance even with fluctuating supply voltages.
  • Adjustable Output Current: Users can set the output current from 5mA to 100mA via an external resistor, providing precise control over LED brightness and power consumption.
  • High Efficiency: With its integrated switch, the device achieves high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity of LED systems.
  • Integrated Protection Features: The MAX16824AUE includes thermal shutdown, overvoltage, and LED open-circuit protection, safeguarding the LEDs and the driver from damage due to abnormal operating conditions.
  • PWM Dimming Capability: The driver supports pulse-width modulation (PWM) dimming, offering designers the flexibility to implement dynamic brightness control and advanced lighting effects.

Applications

  • Automotive Exterior and Interior Lighting
  • Industrial High-Bay and Low-Bay Lighting
  • Architectural and Decorative Lighting
  • Emergency Vehicle Warning Lights
  • LED Backlighting

Product Specifications

Parameter Value Part Number MAX16824AUE Input Voltage 5.5V to 40V Output Current 5mA to 100mA Package TSSOP-16

Whether you are designing a new lighting system or upgrading an existing one, the Maxim Integrated MAX16824AUE LED driver offers the efficiency, reliability, and flexibility needed to meet the most demanding lighting requirements.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess