The MAX3088ESA+ is a high-performance, robust serial transceiver chip designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to facilitate serial communication in harsh industrial environments where long cable lengths and electrical noise can severely affect data integrity.
Key Features
- High-Speed Operation: The MAX3088ESA+ operates at data rates up to 115.2kbps, ensuring efficient communication for a variety of industrial applications.
- Extended ESD Protection: It boasts an impressive ±15kV ESD protection on the receiver and transmitter outputs, safeguarding the device against electrostatic discharges and enhancing its reliability and longevity.
- Fail-Safe Receiver: The fail-safe feature guarantees a logic-high receiver output when the inputs are open or shorted, which prevents false data transmission during line faults.
- Half-Duplex Communication: The transceiver supports half-duplex communication, meaning it can both transmit and receive data, but not simultaneously, which simplifies network topologies.
- Low Power Shutdown: It includes a low-power shutdown mode that reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.
Applications
The MAX3088ESA+ is suitable for a wide range of applications that require reliable serial communication, such as:
- Industrial control systems
- Factory automation
- Fieldbus networks
- Data acquisition systems
- Point of Sale (POS) terminals
Technical Specifications
- Supply Voltage: 5V ±10%
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Pin Narrow SO
- Standards Compliance: Meets EIA/TIA-485 standards
The MAX3088ESA+ is available in a space-saving 8-pin narrow SO package, which makes it an excellent choice for compact designs. Its robustness, combined with high-speed operation and ESD protection, makes it the preferred choice for engineers looking to build reliable and efficient industrial communication systems.