EN
  • EN
  • DE

MAX3077ESA

Part No MAX3077ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702886-MAX3077ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3077ESA CAD Model

Description

Maxim Integrated MAX3077ESA Overview

The MAX3077ESA from Maxim Integrated is a robust, high-speed transceiver module designed for RS-485/RS-422 communication protocols. This transceiver is engineered to withstand harsh industrial environments and is suitable for networked systems where multiple devices require reliable data communication over long distances or in noisy conditions.

Key Features

  • High-Speed Operation: The MAX3077ESA is capable of data rates up to 250kbps, making it ideal for applications that require fast data transfer without sacrificing signal integrity.
  • Extended Common-Mode Range: Its extended common-mode range of -7V to +12V exceeds the industry standards, allowing the transceiver to operate reliably under extreme electrical conditions.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures a logic-high receiver output when the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled.
  • Half-Duplex Operation: The device supports half-duplex communication, enabling bidirectional communication over a single pair of wires, which helps reduce the complexity and cost of the wiring.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from damage due to excessive power dissipation.
  • Low Power Shutdown Mode: The transceiver includes a low-power shutdown mode that reduces power consumption when not in active use.
  • ESD Protection: It offers excellent ESD protection, with ±15kV Human Body Model (HBM) protection on the transceiver’s input and output pins, ensuring robustness and longevity in the field.

Applications

The MAX3077ESA is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Point-of-Sale Systems

Package and Quality

The device is offered in an 8-pin SO package, making it compact and suitable for space-constrained applications. Maxim Integrated's commitment to high-quality standards ensures that the MAX3077ESA transceiver delivers reliable performance for critical communication tasks in industrial and commercial environments.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess