EN
  • EN
  • DE

MAX3072ECSA+T

Part No MAX3072ECSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702880-MAX3072ECSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3072ECSA+T CAD Model

Description

The MAX3072ECSA+T from Maxim Integrated is a robust, high-speed transceiver module designed for RS-485/RS-422 communication protocols. This integrated circuit is engineered to withstand the demanding conditions of industrial environments while providing reliable data transmission at speeds up to 10Mbps.

Key Features

  • High-Speed Operation: The device supports data rates up to 10Mbps, making it suitable for high-speed data communication applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, it can reliably perform in extreme environments.
  • Fail-Safe Receiver: The fail-safe feature ensures a known output state (logic high) on the receiver's output if the inputs are open, shorted, or idle.
  • Half-Duplex Interface: It supports half-duplex communication, allowing bidirectional communication over a single pair of wires.
  • ESD Protection: The device includes ±15kV Human Body Model (HBM) ESD protection on the transceiver's input and output pins, safeguarding against electrostatic discharges.
  • Low-Power Shutdown Mode: The low-power shutdown mode significantly reduces the current consumption when the transceiver is not in use.

Applications

The MAX3072ECSA+T is ideal for various applications that require robust and reliable data communication. It is widely used in industrial control systems, factory automation, HVAC systems, and building automation. Its resilience to noise and ability to maintain signal integrity over long cable runs make it a preferred choice for designers in these fields.

Package and Availability

This transceiver comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The "+T" suffix indicates that the device is provided in tape and reel packaging, which is optimized for automated assembly processes.

Manufacturer Information

Maxim Integrated is a renowned manufacturer of analog and mixed-signal integrated circuits, known for their innovative designs and high-quality products. The MAX3072ECSA+T is a testament to their commitment to providing solutions that enhance the performance and efficiency of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess