Product Overview: MAX3062EEKA#TG16
The MAX3062EEKA#TG16 is a robust, high-performance RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate bidirectional data communication on balanced multipoint bus transmission lines. It is a part of the MAX3060–MAX3069 family of transceivers, which are known for their reliability and efficiency in industrial, network, and automation applications.
Key Features
- Interface Type: The device supports RS-485 and RS-422 communication standards, making it versatile for various serial communication protocols.
- Data Rate: With a maximum data rate of 20Mbps, the MAX3062EEKA#TG16 is suitable for high-speed data transmission applications.
- Supply Voltage: It operates over a wide supply voltage range of 3.0V to 3.6V, ensuring compatibility with a range of power systems.
- Integrated Protection: The transceiver is equipped with robust features such as thermal shutdown, short-circuit protection, and ±15kV ESD protection on the transceiver bus pins, enhancing the product's durability and reliability in harsh environments.
- Temperature Range: The operating temperature range of -40°C to +85°C allows the device to perform reliably in extreme conditions.
- Package Type: It comes in a compact 8-pin SOT-23 package, which is suitable for space-constrained applications.
Applications
The MAX3062EEKA#TG16 is ideal for a variety of applications that require high-speed, bidirectional communication, such as:
- Industrial Control Systems
- Building Automation
- Network Equipment
- Telecommunications Systems
Quality and Reliability
Maxim Integrated is renowned for its commitment to quality and reliability. The MAX3062EEKA#TG16 transceiver is a testament to this, with built-in fault tolerance features and stringent manufacturing standards that ensure consistent performance and longevity in the field.
Ordering Information
The product is available with the part number MAX3062EEKA#TG16, and it is shipped in tape and reel packaging suitable for automated assembly processes. For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their sales representatives.