EN
  • EN
  • DE

AL8400EV1

Part No AL8400EV1
Manufacturer Diodes Incorporated
Catalog Board Mount LED Drivers
Description BOARD LED DRIVER 150MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Output Current per Channel 15mA
Outputs and Type 1, Non-Isolated
Voltage - Input 2.2 V ~ 18 V
Supplied Contents Board(s)
Utilized IC / Part AL8400
Win Source Part Number 778209-AL8400EV1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AL8400EV1 CAD Model

Description

The AL8400EV1 is a high-performance, feature-rich evaluation board designed by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This board is specifically tailored for engineers and developers who are looking to evaluate and test the capabilities of the AL8400 series high-frequency, high-efficiency DC-DC converters.

Key Features

  • High Efficiency: The AL8400 series boasts exceptional conversion efficiency, which is critical for minimizing power loss and heat generation in sensitive electronic applications.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the requirements of their specific application, ensuring versatility across a wide range of uses.
  • Compact Design: The AL8400EV1 is designed with a small footprint, making it ideal for integration into systems where space is at a premium.
  • Thermal Management: Advanced thermal design considerations have been incorporated to manage heat effectively, ensuring reliable operation under varying load conditions.
  • Integrated Protection Features: The board includes over-current, over-voltage, under-voltage, and thermal shutdown protection to safeguard against a variety of fault conditions.
  • Easy-to-Use Interface: With user-friendly connectors and test points, the AL8400EV1 is easy to set up and interface with other components in a test environment.

Applications

The AL8400EV1 is ideal for a range of applications that require efficient power conversion, including but not limited to:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Medical devices

Why Choose AL8400EV1?

With its combination of high efficiency, flexible voltage adjustment, compact size, and robust protection features, the AL8400EV1 from Diodes Incorporated is an excellent choice for designers and engineers. Whether you are developing cutting-edge technology or improving existing systems, this evaluation board provides a reliable platform for testing and validating the performance of AL8400 series DC-DC converters.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess