EN
  • EN
  • DE

MAX3053ESA+T

Part No MAX3053ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN 2Mbps Shutdown/Sleep 5V 8-Pin SOIC N T/R / IC TXRX CAN 2MBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150mV
Data Rate 2Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 140963-MAX3053ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX3053
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3053ESA+T CAD Model

Description

Maxim Integrated MAX3053ESA+T CAN Transceiver

The MAX3053ESA+T from Maxim Integrated is a high-speed Controller Area Network (CAN) transceiver, designed to interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is specifically engineered to meet the rigorous demands of automotive and industrial communication networks, offering a robust and efficient solution for data transmission.

Encased in an 8-pin NSOIC package, the MAX3053ESA+T operates over a wide temperature range, making it suitable for harsh environments. With a supply voltage range of 4.75V to 5.25V, it provides a reliable connection even under fluctuating power conditions. This transceiver is capable of rates up to 1Mbps, ensuring high-speed data transfer for real-time applications.

One of the key features of the MAX3053ESA+T is its protection against high-voltage transients, which is crucial for automotive applications where voltage spikes are common. It also includes features such as thermal shutdown, short-circuit protection, and loss-of-ground protection, adding layers of safety and durability to the device. Furthermore, the transceiver has a fail-safe feature that ensures a known output state if the inputs are left floating, enhancing communication reliability.

The MAX3053ESA+T also boasts a differential receiver with a wide common-mode range, making it able to withstand common-mode voltages of -12V to +12V, exceeding the ISO11898 specification. This characteristic is particularly important in environments with high electrical noise, ensuring signal integrity and uninterrupted communication.

With its integrated slope control, the MAX3053ESA+T minimizes electromagnetic interference (EMI), a critical aspect in densely packed electronic systems. This feature allows for adjustable edge speeds to reduce radiated emission without compromising data integrity.

In summary, the Maxim Integrated MAX3053ESA+T is a robust CAN transceiver offering high-speed communication, excellent protection features, and EMI control. It is an ideal choice for automotive networks, industrial control systems, and any application requiring reliable data transfer over a CAN bus.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4777 $52.0317
50+ $2.0330 $101.6500
77+ $1.9695 $151.6515
105+ $1.9060 $200.1300
136+ $1.8424 $250.5664
182+ $1.6518 $300.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess