EN
  • EN
  • DE

ADX635WFK42GI

Part No ADX635WFK42GI
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon II X4 635
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952650-ADX635WFK42GI
Series *
Ultra Librarian 3D Model Ultra Librarian ADX635WFK42GI CAD Model

Description

The ADX635WFK42GI is an embedded microprocessor from Advanced Micro Devices (AMD), specifically part of the AMD Athlon™ II X4 processor series. This quad-core processor is designed for embedded systems requiring significant processing power while maintaining energy efficiency. It is suitable for demanding applications that benefit from parallel processing and multitasking capabilities.

Applications

  • Advanced gaming systems
  • High-end digital signage
  • Complex industrial control systems
  • High-performance thin clients
  • Server appliances

Features

  • Quad-core processing for enhanced performance
  • Integrated DDR3 memory controller
  • AMD Virtualization (AMD-V) technology
  • HyperTransport™ technology for fast data transfer
  • Energy-efficient design for reduced power consumption

Benefits

  • Superior multitasking and application performance
  • High-speed access to system memory
  • Improved virtualization capabilities
  • Fast and efficient communication with other system components
  • Lower energy costs and extended operational lifespan

Additional Details

The ADX635WFK42GI processor utilizes the Socket AM3 interface, making it compatible with a variety of motherboards designed for this socket. The integrated DDR3 memory controller provides efficient access to system memory, improving overall performance. AMD Virtualization (AMD-V) technology allows for efficient execution of virtual machines, making it suitable for virtualized environments. The processor's thermal design power (TDP) is optimized for a balance of performance and energy consumption. The “42” in the part number typically denotes the thermal design power (TDP) class of the CPU.

For detailed specifications, including clock speed, L2 and L3 cache sizes, and supported memory speeds, consult the official AMD datasheet for the ADX635WFK42GI processor.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess