EN
  • EN
  • DE

MAX3043EUE-T

Part No MAX3043EUE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702846-MAX3043EUE-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3043EUE-T CAD Model

Description

Maxim Integrated MAX3043EUE-T RS-485/RS-422 Transceivers

The Maxim Integrated MAX3043EUE-T is a robust, quad transmitter device designed to facilitate RS-485 and RS-422 communication protocols. This high-performance integrated circuit is engineered to withstand the demanding conditions of industrial environments while providing reliable data transmission for networking and control systems.

Key Features

  • Quad Transmitter Configuration: The MAX3043EUE-T contains four independent transmitter channels, making it an efficient solution for applications that require multiple communication lines.
  • High-Speed Operation: With a data transmission rate of up to 2.5Mbps, this device can handle high-speed data communication with ease.
  • Wide Voltage Range: The device operates over a wide supply voltage range of 4.75V to 5.25V, ensuring compatibility with various system power levels.
  • Thermal Shutdown Protection: To prevent damage from overheating, the MAX3043EUE-T includes thermal shutdown circuitry that disables the driver outputs when the chip temperature exceeds safe operating limits.
  • Fail-Safe Receiver: The receivers feature a fail-safe design that guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

Applications

The MAX3043EUE-T is ideally suited for a variety of applications where multiple point-to-point or multi-point communication lines are required. Typical applications include:

  • Industrial control systems
  • Factory automation
  • Process control networks
  • Data acquisition systems
  • Building automation

Reliability and Compliance

Maxim Integrated's commitment to quality ensures that the MAX3043EUE-T meets stringent industry standards for reliability and performance. The device is available in a 16-pin TSSOP package, which is lead(Pb)-free and RoHS compliant, making it suitable for environmentally sensitive applications.

With its combination of high-speed data capabilities, robust design, and multiple transmitter channels, the MAX3043EUE-T from Maxim Integrated is an excellent choice for designers looking to implement reliable RS-485/RS-422 communications in their industrial or automation projects.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,709 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess