EN
  • EN
  • DE

820422711

Part No 820422711
Manufacturer Wurth Electronics Inc
Catalog TVS - Varistors, MOVs
Description DISK VARISTOR HIGHSURGE 20MM; 27
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 23 Weeks
Features Varistor Circuit Through Hole Disc 20mm
Manufacturer Wurth Electronics Inc
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package Disc 20mm
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 732-13244-6-ND, 732-13244-1, 732-13244-2, 732-13244-6, 732-13244-6INACTIVE
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908484-820422711
Ultra Librarian 3D Model Ultra Librarian 820422711 CAD Model

Description

The Wurth Electronics Inc 908484-820422711 is a high popularity electronic component with a balanced supply and demand status.

  • Manufacturer: Wurth Electronics Inc
  • Win Source Part Number: 908484-820422711
  • Category: Circuit Protection
  • ECCN: EAR99
  • Description: Varistor Circuit Through Hole Disc 20mm
  • Package: Reel - TR and Disc 20mm
  • Mounting: Through Hole
  • Quantity per Package: 500
  • MSL Level: 1 (Unlimited)
  • Production Lead Time: 23 Weeks
  • REACH: Unaffected
  • HTSUS: 8533.40.4000
  • Other Part Numbers: 732-13244-6-ND, 732-13244-1, 732-13244-2, 732-13244-6, 732-13244-6INACTIVE

You May Also Be Interested in

Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
Lowest to $0.0647
Panasonic
Lowest to $0.0381
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Lowest to $61.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0073 $50.1825
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5441 $200.7330
168+ $1.4927 $250.7736
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess