EN
  • EN
  • DE

MAX3001EEUE+T

Part No MAX3001EEUE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702817-MAX3001EEUE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3001EEUE+T CAD Model

Description

The MAX3001EEUE+T from Maxim Integrated is a cutting-edge, low-voltage level translator designed for applications that require the translation of multiple voltage levels within the same system. This device is an ideal solution for systems that interface with various peripherals and sensors operating at different voltage levels, ensuring seamless communication across components.

Key Features

  • Versatile Voltage Translation: Capable of translating bidirectional signals between 1.2V to 3.6V on the V<sub>CCA side and 1.65V to 5.5V on the V<sub>CCB side, allowing for flexibility in mixed-voltage system designs.
  • Low Power Consumption: Designed to optimize power efficiency, the MAX3001EEUE+T features a low quiescent current, making it suitable for battery-operated devices.
  • High-Speed Operation: Supports high-speed signal propagation with minimal propagation delay, ensuring rapid data transfer and system performance.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against damage from static electricity, enhancing the longevity and reliability of the device.
  • Compact Package: Available in a space-saving 16-pin TSSOP package, the MAX3001EEUE+T is designed to fit into tight PCB layouts without sacrificing functionality.

Applications

The MAX3001EEUE+T is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Laptop Computers
  • Data Communication Systems
  • Multimedia Devices

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX3001EEUE+T meets the highest standards of reliability and performance. Each device undergoes rigorous testing and quality control measures to provide users with dependable and consistent operation in their electronic systems.

In conclusion, the MAX3001EEUE+T from Maxim Integrated is an essential component for designers looking to bridge the gap between different voltage domains within their electronic systems. Its robust feature set, combined with Maxim Integrated's reputation for quality, makes it a smart choice for your next design project.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess