EN
  • EN
  • DE

MAX3000EEUP+

Part No MAX3000EEUP+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 8-CH Bidirectional 20-Pin TSSOP / IC TRANSLATOR LEVEL 8CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 230kbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing, Power-Supply Decoupling
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 785747-MAX3000EEUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3000
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3000EEUP+ CAD Model

Description

Maxim Integrated's MAX3000EEUP+ Interface Transceiver

The MAX3000EEUP+ is a state-of-the-art interface transceiver from Maxim Integrated, designed to provide reliable bidirectional level translation for signals with different voltage levels. This high-performance device is an essential component for applications requiring communication between different logic levels, ensuring seamless data transfer and system integration.

Key Features:

  • Versatile Voltage Translation: The MAX3000EEUP+ operates over a wide voltage range, making it suitable for translating between 1.2V to 3.6V lower-voltage logic signals and 1.65V to 5.5V higher-voltage logic signals.
  • High-Speed Operation: With the capability to support data rates up to 50Mbps, this transceiver is ideal for high-speed communication protocols, ensuring minimal signal delay and high throughput.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the MAX3000EEUP+'s design, which features low quiescent current, making it suitable for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device includes integrated ESD protection circuitry, safeguarding the interface against electrostatic discharges and enhancing system reliability.
  • Flexible Configuration: The MAX3000EEUP+ offers the flexibility of configurable voltage translation without the need for direction-control signals, simplifying circuit design and reducing component count.

Applications:

The versatility of the MAX3000EEUP+ makes it an ideal choice for a wide range of applications, including:

  • Multi-voltage system communication
  • Cellular phones and PDAs
  • Portable and handheld devices
  • Data acquisition systems
  • Microcontroller interface

With its compact 20-pin TSSOP package, the MAX3000EEUP+ is designed for space-constrained environments, offering a minimal footprint without compromising on functionality or performance. Trust Maxim Integrated's expertise to deliver a high-quality interface transceiver that meets the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1043 $50.5032
58+ $1.7266 $100.1428
90+ $1.6727 $150.5430
124+ $1.6187 $200.7188
160+ $1.5647 $250.3520
214+ $1.4029 $300.2206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,008 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess