EN
  • EN
  • DE

MAX297EWE+

Part No MAX297EWE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8TH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1067114-MAX297EWE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX297EWE+ CAD Model

Description

Maxim Integrated MAX297EWE+ Highpass/Lowpass Filters

The Maxim Integrated MAX297EWE+ is a precision, 8th-order, lowpass elliptic filter that delivers high-performance signal processing for a variety of applications. This integrated circuit is part of Maxim's esteemed line of filter products, designed to provide efficient and reliable filtering solutions for both analog and digital signals.

Constructed with an advanced CMOS process, the MAX297EWE+ is characterized by its exceptional filtering capabilities, which are essential for removing unwanted high-frequency noise while preserving the integrity of the desired signal. The device features a sharp roll-off and an excellent stop-band attenuation, making it an ideal choice for applications requiring stringent filtering such as data acquisition systems, anti-aliasing filters, and signal conditioning modules.

The filter operates with a single +5V supply, simplifying power management in space-constrained designs. Its compact 16-SOIC package allows for easy integration into a wide range of electronic systems without significantly increasing the footprint. The MAX297EWE+ also offers a user-selectable frequency range, which can be adjusted through external components, providing designers with the flexibility to tailor the filter characteristics to specific application requirements.

Key features of the MAX297EWE+ include:

  • 8th-order elliptic lowpass filter response
  • Sharp roll-off and high stop-band attenuation
  • Single +5V supply operation for ease of use
  • User-programmable corner frequency
  • Low noise and distortion for high-fidelity applications
  • Compact 16-SOIC package for space-saving designs

As a product from Maxim Integrated, a trusted leader in the development of integrated circuits, the MAX297EWE+ is backed by the company's commitment to quality and performance. Whether it's used in medical devices, communication systems, or industrial controls, this filter provides a reliable solution for maintaining signal integrity in the most demanding environments.

Designers looking for a high-quality, easy-to-use filtering solution will find the MAX297EWE+ to be an excellent choice for achieving precise signal conditioning and noise reduction in their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.8287 $64.8287
2+ $53.1928 $106.3856
3+ $51.5305 $154.5915
5+ $49.8682 $249.3410
6+ $48.2059 $289.2354
7+ $43.2191 $302.5337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess