Products specifications Report Issue?

Category Cables
Win Source Part Number 1415272-IBM ECCA - System Node to System Control Unit Cable
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM ECCA - System Node to System Control Unit Cable CAD Model

Description

The IBM ECCA - System Node to System Control Unit Cable embodies a vital connectivity solution between system nodes and control units within IBM's sophisticated computing environments. This specialized cable is engineered to facilitate communication and operational commands between the computing nodes and the central control units, serving as the cornerstone for system coordination and management. Crafted with precision, this cable ensures reliable, high-speed transmission of data and control signals, optimizing system efficiency and stability. It is designed to meet IBM's rigorous standards for quality and performance, ensuring compatibility and interoperability with a wide range of system components. The implementation of this cable within an IBM computing environment enables seamless integration, robust system control, and enhanced operational effectiveness. Its durable construction and meticulous design ensure it can withstand the demands of continuous operation in dynamic data center environments, making it an invaluable asset for maintaining the integrity and performance of IBM computing systems.

You May Also Be Interested in

CISCO
Cisco 10m LC/LC Duplex 62.5/125 Multimode Fiber Ca
Need more? Email Us
ECAD model for CISCO CAB-MMF-LC-10M - Cisco 10m LC/LC Duplex 62.5/125 Multimode Fiber Ca
CISCO
Cisco STACK-T1-1M. Product colour: Black, Cable length: 1 m, Connector 1: T1. Quantity per pack: 1 pc(s)
Need more? Email Us
ECAD model for CISCO STACK-T1-1M - 1M Type 1 Stacking Cable
CISCO
Cisco STACK-T2-3M. Cable length: 3 m
Need more? Email Us
ECAD model for CISCO STACK-T2-3M - 3M Type 2 Stacking Cable Spare
CISCO
5 ft LOW LOSS CABLE ASSEMBLY W/N CONNECTORS
Need more? Email Us
ECAD model for CISCO AIR-CAB005LL-N - 5 ft LOW LOSS CABLE ASSEMBLY W/N CONNECTORS
Dell
SFP+ to SFP+ 10GbE DAC 1M
Need more? Email Us
ECAD model for DELL 37-0960-01 - SFP+ to SFP+ 10GbE DAC 1M
CISCO
Fiber Cable LC-LC UPC OM3 Duplex 3M
Need more? Email Us
ECAD model for CISCO FO-LCLCOM3D-003 - Fiber Cable LC-LC UPC OM3 Duplex 3M
Dell
CABLE SAS 8x2.5 PERC R740
Need more? Email Us
ECAD model for DELL N7HT1 - CABLE SAS 8x2.5 PERC R740
CISCO
LC/LC Duplex Multimode OM3 50/125 Cable Aqua- 5M
Need more? Email Us
ECAD model for CISCO GT-LCLCDM3A-5M - LC/LC Duplex Multimode OM3 50/125 Cable Aqua- 5M
Dell
CABLE MB TO BP SAS EXPANDER R920
Need more? Email Us
ECAD model for DELL KN3YV - CABLE MB TO BP SAS EXPANDER R920

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention