EN
  • EN
  • DE

MAX296ESA+T

Part No MAX296ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Reel(TR)
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 123479-MAX296ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX296ESA+T CAD Model

Description

The MAX296ESA+T from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of high-order analog filters. This precision filter is part of Maxim's esteemed family of integrated circuits designed to provide optimal performance for a variety of signal processing applications.

With a fixed frequency response, the MAX296ESA+T is designed to operate from a single +5V supply, making it an ideal choice for a wide range of applications in signal conditioning, data acquisition systems, and communication equipment. The device features a sharp roll-off and an excellent stop-band attenuation, providing a clean and precise filtering solution for applications requiring a stringent filtering profile.

Key Features:

  • Elliptic Lowpass Response: The device offers an 8th-order filter response, which provides a steeper roll-off compared to Butterworth or Chebyshev filters.
  • Switched-Capacitor Design: This allows for clock-tunable cut-off frequency, making the filter highly flexible for various design needs.
  • Single Supply Operation: The MAX296ESA+T operates from a single +5V supply, simplifying power management in system design.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and portable applications.
  • Small Package: Available in an 8-pin SO package, the filter minimizes board space and is suitable for space-constrained designs.

The MAX296ESA+T is also equipped with a clock input that can be driven by an external clock source or a crystal, providing designers with additional flexibility. Its internal clock oscillator circuitry reduces external component count, further simplifying design efforts.

With its robust feature set and ease of use, the MAX296ESA+T is an excellent choice for engineers looking to implement high-quality signal filtering without the complexity typically associated with high-order analog filter designs. Whether used in audio processing, instrumentation, or communication systems, the MAX296ESA+T delivers reliable and precise performance that designers can trust.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7364 $61.1548
17+ $7.1679 $121.8543
25+ $6.9439 $173.5975
35+ $6.7198 $235.1930
45+ $6.4957 $292.3065
60+ $5.8247 $349.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess