EN
  • EN
  • DE

MAX296EPA+

Part No MAX296EPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 50kHz 8-Pin PDIP N / IC FILTER LOWPASS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785745-MAX296EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX296
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX296EPA+ CAD Model

Description

The MAX296EPA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the need for complex filter design and calibration. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to provide a precise and stable frequency response with a sharp roll-off and excellent stopband attenuation.

Operating from a single +5V supply, the MAX296EPA+ features a 0.1Hz to 25kHz user-selectable frequency range, making it versatile for a wide array of applications that require noise reduction and signal conditioning. The filter's 8th-order elliptic response ensures that signals outside the passband are attenuated by 80dB, providing a clean and undistorted output in the passband.

This component is available in an 8-pin DIP package, which makes it easy to integrate into existing designs. It is suitable for anti-aliasing before A/D conversion, post D/A smoothing filters, and in signal processing paths where precision filtering is required. The MAX296EPA+ is clock tunable, and its cutoff frequency can be set either with an external clock or by connecting a capacitor to the clock-tuning pin.

Key features of the MAX296EPA+ include:

  • User-selectable frequency range from 0.1Hz to 25kHz
  • 8th-order elliptic lowpass response
  • 80dB stopband attenuation
  • +5V single-supply operation
  • 8-pin DIP package for easy integration
  • Clock tunable with external clock or capacitor

Whether you're designing professional audio equipment, sensitive measurement devices, or any other system that requires clean signal processing, the MAX296EPA+ offers a reliable and straightforward solution. Its combination of high-performance filtering, ease of use, and flexibility makes it an excellent choice for designers seeking to enhance their systems with minimal effort.

For detailed specifications, application notes, and design resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess