EN
  • EN
  • DE

LMS7002M

Part No LMS7002M
Manufacturer Lime Microsystems Ltd
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU CELLULAR 261SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Lime Microsystems Ltd
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Cellular
Protocol CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA
Frequency 100kHz ~ 3.8GHz
Power - Output 0dBm
Memory Size 10kB SRAM
Serial Interfaces SPI
Voltage - Supply 1.1V ~ 1.89V
Current - Receiving 420mA
Current - Transmitting 350mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 261-SMD Module
Base Product Number LMS7002
Standard Package 100 pcs
MSL Level 5 (48 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 854831-LMS7002M
Ultra Librarian 3D Model Ultra Librarian LMS7002M CAD Model

Description

The Lime Microsystems RF transceiver IC is a versatile electronic component designed for cellular communication systems. Lime Microsystems manufactured this IC.

  • Win Source Part Number: 854831-LMS7002M
  • Frequency Range: 100kHz to 3.8GHz
  • Protocols: CDMA, GSM, HSPA, LTE, TD-SCDMA, and WCDMA
  • Memory Size: 10kB SRAM
  • Interfaces: SPI Serial
  • Voltage Supply: 1.1V to 1.89V
  • Power Output: 0dBm
  • Package: Compact
  • Status: Active

You May Also Be Interested in

NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess