EN
  • EN
  • DE

MAX292CSA+

Part No MAX292CSA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 25kHz 8-Pin SOIC N / IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785738-MAX292CSA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX292
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX292CSA+ CAD Model

Description

Introducing the MAX292CSA+ from Maxim Integrated

The MAX292CSA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly advances the state of the art in monolithic filter design. Its 8th-order elliptic filter function provides sharp cutoff characteristics, making it an excellent choice for applications requiring a steep roll-off. With a user-selectable frequency cutoff, this filter is designed to meet a wide range of filtering needs.

Encapsulated in a compact SOP-8 package, the MAX292CSA+ is engineered by Maxim Integrated to provide superior performance while maintaining space efficiency on your PCB. This filter operates with a single +5V supply, which simplifies the power supply design and minimizes power consumption. The device's clock-tunable cutoff frequency allows for flexibility in design, enabling the filter to be used in multiple applications without the need for external components or complex configurations.

The MAX292CSA+ boasts a dynamic range of 90dB with a signal-to-noise ratio that ensures clean and precise filtering of audio or signal processing applications. Its low distortion characteristics make it an ideal choice for high-fidelity audio applications, as well as for signal conditioning in data acquisition systems, where maintaining the integrity of the signal is paramount.

For designers concerned about signal integrity, the MAX292CSA+ features on-chip clock oscillator and 2x/100x clock-frequency input options. This provides additional flexibility in controlling the filter response and adapting to different system clock frequencies. Furthermore, the device's low THD (Total Harmonic Distortion) of 0.01% typ at fCUTOFF makes it suitable for precision filtering tasks.

In summary, the MAX292CSA+ from Maxim Integrated is a versatile, high-performance filter that offers a blend of advanced features and ease of use. Whether it's for professional audio equipment, medical devices, instrumentation, or communication systems, this filter is ready to meet the demands of your sophisticated analog signal processing requirements.

With its robust design and the quality you can expect from Maxim Integrated, the MAX292CSA+ is ready to be a key component in your next high-performance filtering solution.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess