EN
  • EN
  • DE

MAX291EPA+

Part No MAX291EPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073473-MAX291EPA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX291EPA+ CAD Model

Description

Introducing the MAX291EPA+ from Maxim Integrated

The MAX291EPA+ is a high-performance, 8th-order, lowpass, switched-capacitor filter that is designed to provide sharp cutoff characteristics and excellent frequency response. This precision filter from Maxim Integrated is a versatile component suitable for a wide range of signal processing applications where noise reduction and signal conditioning are critical.

With its easy-to-use interface, the MAX291EPA+ can be configured for a variety of cutoff frequencies without the need for external components, making it an ideal choice for compact and efficient designs. The device operates from a single +5V supply, providing a convenient solution for systems with limited power options. Its 8th-order Butterworth characteristic ensures a maximally flat passband, which is essential for preserving the integrity of the filtered signal.

The MAX291EPA+ offers a clock-to-cutoff frequency ratio that is pre-set to 100:1, allowing for straightforward frequency adjustment through an external clock. Additionally, the filter's low THD (Total Harmonic Distortion) and high dynamic range make it suitable for high-fidelity audio applications, as well as for data acquisition and communication systems where signal integrity is paramount.

Key features of the MAX291EPA+ include:

  • 8th-order lowpass Butterworth filter characteristic
  • Single +5V supply operation
  • No external components required for tuning
  • User-adjustable cutoff frequency via external clock
  • Low THD and high signal-to-noise ratio
  • Compact 8-pin DIP or SO package options

Whether you are designing audio equipment, anti-aliasing filters for data acquisition systems, or any other application requiring precise analog filtering, the MAX291EPA+ is an excellent choice. Its reliable performance, ease of use, and integration-friendly design make it a go-to component for engineers looking to enhance their signal processing capabilities.

Maxim Integrated continues to provide innovative, high-quality solutions for the electronics industry, and the MAX291EPA+ is yet another example of their commitment to excellence in integrated circuit design.

You May Also Be Interested in

Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess