EN
  • EN
  • DE

MAX2850ITK+T

Part No MAX2850ITK+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description TRANSMITTER MIMO 5GHZ 4CH 68TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 4.9GHz to 5.9GHz
Applications General Purpose
Power - Output -4dBm
Current - Transmitting 661mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.6 V
Dimension 68-TQFN Exposed Pad
Win Source Part Number 114438-MAX2850ITK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2850ITK+T CAD Model

Description

Maxim Integrated MAX2850ITK+T RF Transceiver IC

The MAX2850ITK+T from Maxim Integrated is a state-of-the-art RF transceiver integrated circuit (IC) designed to deliver high performance and versatility for a wide range of wireless communication applications. This compact, highly integrated device is part of Maxim's commitment to providing advanced solutions for the rapidly evolving wireless communication industry.

Key Features:

  • Frequency Range: The MAX2850ITK+T operates over a broad frequency range, making it suitable for various applications, including those in the ISM bands.
  • Modulation: It supports advanced modulation schemes, which allows for efficient data transmission and robust signal quality.
  • Integration: The device integrates multiple functions such as a frequency synthesizer and a baseband interface, which reduces the need for external components and simplifies design.
  • Power Efficiency: Designed with power efficiency in mind, the MAX2850ITK+T helps to extend battery life in portable applications.
  • Package: It comes in a compact 68-pin Thin QFN package, which is ideal for space-constrained applications.

Applications:

The MAX2850ITK+T is versatile enough to be used in a variety of applications, including but not limited to:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs)
  • Home automation and IoT devices
  • Wireless audio and video streaming
  • Industrial control and automation

Design Support:

Maxim Integrated provides comprehensive design support for the MAX2850ITK+T, including detailed datasheets, application notes, and reference designs. This support helps designers to reduce development time and ensure a successful implementation of the IC in their wireless communication projects.

In conclusion, the MAX2850ITK+T RF transceiver IC from Maxim Integrated is a powerful solution for designers looking to create efficient, high-performance wireless communication systems. Its broad frequency range, advanced modulation support, and integrated features make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8088 $51.6176
5+ $21.1765 $105.8825
8+ $20.5147 $164.1176
11+ $19.8530 $218.3830
14+ $19.1912 $268.6768
18+ $17.2059 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess