EN
  • EN
  • DE

MAX280MJA/883B

Part No MAX280MJA/883B
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 5TH-ORD LOWPASS COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Low Pass
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CDIP
Win Source Part Number 702772-MAX280MJA/883B
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX280
Introduction Date January 08, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX280MJA/883B CAD Model

Description

Maxim Integrated MAX280MJA/883B Precision Filter Product Overview

The MAX280MJA/883B is a high-performance, monolithic, CMOS switched-capacitor active filter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision filter is specifically tailored to fulfill the stringent requirements of military and aerospace applications, adhering to the rigorous standards of the 883B military specification.

Engineered to provide a reliable and flexible solution, the MAX280MJA/883B offers a user-selectable low-pass or band-pass response, making it an ideal choice for a wide range of signal processing tasks. Its high level of integration simplifies design, reduces board space, and enhances overall system reliability.

Key Features

  • Wide Operating Frequency: The filter's clock-to-corner frequency ratio is programmable up to 100:1, allowing for a broad range of filtering options.
  • Programmable Frequency Response: Users can configure the device for either low-pass or band-pass functions, ensuring versatility in application use.
  • High Precision: The MAX280MJA/883B boasts a precise 0.1% clock accuracy over the full military temperature range, ensuring consistent performance under varying conditions.
  • Low Noise and Distortion: Its design minimizes noise and harmonic distortion, making it suitable for high-fidelity signal processing.
  • 883B Military Specification Compliance: The device meets the stringent requirements of the 883B spec, certifying its reliability and suitability for military and aerospace applications.

Applications

  • Avionics
  • Secure Communications
  • Navigation Systems
  • Electronic Warfare
  • Signal Intelligence

The MAX280MJA/883B is packaged in a hermetically sealed, 8-pin CERDIP (Ceramic Dual In-line Package), ensuring protection against harsh environments and providing robust mechanical and thermal stability. Its operational temperature range is from -55°C to +125°C, underlining its capability to function in extreme conditions.

With its combination of precision, programmability, and compliance with military standards, the MAX280MJA/883B from Maxim Integrated stands out as a superior choice for designers seeking to incorporate a reliable active filter into their high-demand systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0965 $96.1930
3+ $39.4640 $118.3920
5+ $38.2305 $191.1525
7+ $36.9970 $258.9790
9+ $35.7634 $321.8706
11+ $32.0640 $352.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess