Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Continuous, Band Pass Low Pass Filter IC Continuous, Band Pass Low Pass 4th Order 300kHz 20-SOIC
Manufacturer Maxim Integrated
Package Tube
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MAX275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925298-MAX275BEWP+
Ultra Librarian 3D Model Ultra Librarian MAX275BEWP+ CAD Model

Description

Maxim Integrated's MAX275BEWP+: A High-Performance, 8-Bit, 4-Channel Analog Signal Processor

The MAX275BEWP+ is a versatile and high-performance analog signal processor from Maxim Integrated, designed to cater to a wide range of applications that require precise and reliable analog-to-digital conversion. This processor is an excellent solution for systems that demand multi-channel processing, such as data acquisition systems, industrial controls, and medical instrumentation.

The processor integrates a 4-channel, 8-bit, switched-capacitor, bandpass/lowpass filter alongside a data acquisition system. The MAX275BEWP+ features a programmable frequency range, which allows users to tailor the device to their specific application needs. The filter cutoff frequencies are programmable through an easy-to-use serial interface, which provides flexibility and convenience for system designers.

One of the key benefits of the MAX275BEWP+ is its user-selectable filter characteristics. Users can choose between Butterworth or Cauer filter responses, enabling them to optimize the signal processing for either a flat passband or a sharp cutoff, respectively. This makes the MAX275BEWP+ an adaptable component that can be fine-tuned for the best performance in a given application.

Additionally, the MAX275BEWP+ offers a clock-tunable frequency range from 0.1Hz to 25kHz, which is essential for applications that require different processing speeds or that need to adapt to varying signal frequencies. The device's dynamic range is also impressive, ensuring that even small signal variations are captured and processed accurately.

For ease of integration, the MAX275BEWP+ comes in a 20-pin SOIC-W package, which is compatible with standard surface-mount technology (SMT) and suitable for compact circuit designs. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions, making it a robust choice for industrial applications.

In summary, the MAX275BEWP+ from Maxim Integrated is a powerful and flexible analog signal processor that combines multi-channel capabilities, programmable filter responses, and a wide frequency range. Its design and features make it an ideal choice for engineers and designers looking to implement advanced analog signal processing in their systems.

You May Also Be Interested in

Rohm Semiconductor
IC OPAMP 450MW 9V 18SOP
Lowest to $5.5948
ECAD model for BA3830F-E2
Analog Devices Inc.
IC FILTER 20KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for LTC1064-1CSW#TRPBF
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291EWE+T
Analog Devices Inc.
IC FILTER 35KHZ SWITCHED 20SOIC
Need more? Email Us
ECAD model for LTC1061CSW#PBF
Analog Devices Inc.
IC FILTER 2.5MHZ LOW PASS 24QFN
Lowest to $137.4046
ECAD model for LTC6603CUF#PBF
Analog Devices Inc.
IC FILTER 95KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for LTC1064-3CSW#TRPBF
Infineon Technologies
SLIC FILTER
Need more? Email Us
ECAD model for PEB3265FV1.3
Analog Devices Inc.
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for LTC1065CSW#TRPBF
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ SWITCHED 28SOIC
Need more? Email Us
ECAD model for MAX263BEWI

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2414 $73.2414
2+ $60.0955 $120.1910
3+ $58.2175 $174.6525
4+ $56.3395 $225.3580
5+ $54.4615 $272.3075
7+ $48.8276 $341.7932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention