Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 791469-PCA8574N,112
Popularity Medium
Supply and Demand Status Limited
Family Name PCA8574
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA8574N,112 CAD Model

Description

Product Overview: PCA8574N,112 from NXP

The PCA8574N,112 is a robust I/O expander chip from NXP Semiconductors designed to provide a seamless solution for expanding the input/output capabilities of microcontrollers over an I2C interface. This versatile piece of hardware is an essential component for designers looking to increase the number of I/O points on their systems without the need for additional microcontrollers, thereby saving space, power, and cost.

Key Features

  • Expander Type: The PCA8574N,112 is an 8-bit I/O expander, which means it can manage up to 8 additional I/O ports for your microcontroller.
  • Interface: It utilizes the I2C-bus interface, a popular two-wire serial bus, which allows for easy integration into most microcontroller architectures and ensures compatibility with a wide range of devices.
  • Operating Voltage: The device supports a wide range of supply voltages from 2.5V to 6V, making it suitable for both 5V and 3.3V logic levels, thus offering great flexibility for various applications.
  • Interrupt Function: An interrupt output is available, which can be configured to alert the host microcontroller of changes on the input ports, thereby reducing the need for continuous polling and enabling more efficient use of processing power.
  • Addressing: Up to eight PCA8574N,112 devices can share the I2C bus, thanks to its built-in hardware addressing scheme, allowing for the management of up to 64 additional I/O points with unique addresses.

Applications

The PCA8574N,112 is suitable for a wide array of applications, particularly where there is a need to expand the I/O capability of a microcontroller. It is commonly used in:

  • Industrial control systems
  • Servers and PC peripherals
  • Consumer electronics
  • Home automation
  • Robotics

Reliability and Packaging

Encased in a DIP-16 package, the PCA8574N,112 is designed for through-hole mounting, which is ideal for prototyping and applications where durability and reliability are required. NXP's commitment to quality ensures that each chip meets high standards of performance and reliability, making the PCA8574N,112 a trusted choice for expanding your system's I/O capabilities.

With its combination of flexibility, ease of use, and efficiency, the PCA8574N,112 from NXP is an excellent choice for any project requiring additional I/O ports without increasing the complexity or cost of the system.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ECAD model for PCA9673BS,118
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.3113
ECAD model for NCA9555
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Lowest to $2.1839
ECAD model for PCA9534APWRG4
Exar Corporation
8-BIT SPI GPIO EXPANDER WITH INTEGRATED LEVEL SHIFTERS | IC I/O PORT EXPANDER 8 BIT SPI G
Need more? Email Us
ECAD model for XRA1404IL16TR-F
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ECAD model for CMQ82C55AZ
Texas Instruments
SMBus Low-Power I/O Expander
Need more? Email Us
ECAD model for PCA9539PWRG4
Texas Instruments
Low Voltage 8-Bit I2C and SMBUS Low-Power I/O Expander With Interrupt Output and Configuration Registers | IC I/O EXPANDER I2C 8B 16TSSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin TSSOP T/R
Lowest to $0.4070
ECAD model for TCA9534PWR
Texas Instruments
SMBus I/O Expander With Interrupt Output
Lowest to $25.9786
ECAD model for PCA9555DBQ

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention