EN
  • EN
  • DE

MAX26Y01

Part No MAX26Y01
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702749-MAX26Y01
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX26Y01 CAD Model

Description

The MAX26Y01 from Maxim Integrated is a versatile and powerful solution designed to cater to the demanding power requirements of modern notebook computers. This advanced power-supply controller features a high-efficiency, quad-output configuration that ensures reliable and efficient power distribution to the critical components of a notebook.

Equipped with state-of-the-art technology, the MAX26Y01 provides multiple regulated outputs with excellent accuracy and fast transient response, making it ideal for powering CPUs, memory, and peripheral devices. The controller integrates a synchronous buck regulator topology, which contributes to its high efficiency by minimizing power losses during the conversion process.

The device is engineered to support a wide input voltage range, accommodating various battery technologies and allowing for flexible design options. Furthermore, the MAX26Y01 incorporates a range of protection features, such as overvoltage, undervoltage, overcurrent, and thermal shutdown, which safeguard the notebook's components from potential damage caused by abnormal operating conditions.

Maxim Integrated's MAX26Y01 is also designed with a focus on power saving, featuring low quiescent current and multiple power-saving modes. These modes enable the device to reduce power consumption during light-load conditions, contributing to the extended battery life of the notebook.

The user-friendly nature of the MAX26Y01 is evident in its programmable switching frequency, which allows designers to optimize the power supply for performance or efficiency. Additionally, the device offers flexibility through its I²C-compatible interface, enabling programmable voltage margins, power sequencing, and real-time monitoring of the power system's performance.

In summary, the MAX26Y01 from Maxim Integrated is a highly efficient, quad-output main power-supply controller that stands out for its performance, flexibility, and comprehensive protection features. It is a prime choice for designers looking to create robust and efficient power systems for the next generation of notebook computers.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess