EN
  • EN
  • DE
  • IT

MAX2690EUB+T

Part No MAX2690EUB+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 400MHZ-2.5GZ DWN 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel package
RF Type Cellular, CDMA, ISM, PCS, WLAN
Frequency 400MHz ~ 2.5GHz
Number of Mixers 1
Gain 7.9dB
Noise Figure 12dB
Secondary Attributes Down Converter
Operating Supply Current 20.1mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 785723-MAX2690EUB+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2690EUB+T CAD Model

Description

The MAX2690EUB+T from Maxim Integrated is a high-performance, low-noise RF amplifier designed for a variety of wireless applications. This compact component is ideal for use in systems requiring high-quality signal amplification, such as GPS receivers, wireless LANs, satellite communications, and other RF front-end applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for different RF applications.
  • Low Noise Figure: It boasts an exceptionally low noise figure, which is crucial for maintaining signal integrity and minimizing interference in communication systems.
  • High Linearity: The MAX2690EUB+T provides high linearity, ensuring that the amplified signal remains as accurate and undistorted as possible.
  • Low Current Consumption: Designed for power-sensitive applications, it has a low current draw, which contributes to the energy efficiency of the overall system.
  • Adjustable Current and Gain: Users can adjust the bias current and gain settings, allowing for customization to specific system requirements.
  • Small Package: The device comes in a small, microMAX-10 package, which is beneficial for space-constrained designs.

Applications

The MAX2690EUB+T is suitable for a wide range of applications where low noise and high linearity are essential. Some of its typical applications include:

  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN) devices
  • Low-noise block (LNB) converters for satellite TV
  • Base station infrastructure for mobile communications
  • Point-to-Point radio links
  • Other RF systems requiring high-performance signal amplification

Technical Specifications

Parameter Value Manufacturer Maxim Integrated Part Number MAX2690EUB+T Package / Case MicroMAX-10 Operating Frequency Specified Range Noise Figure Low Current Consumption Low

In summary, the MAX2690EUB+T from Maxim Integrated is a versatile, low-noise RF amplifier that offers high linearity and low power consumption, making it an excellent choice for a wide range of high-performance wireless applications.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8692 $56.0760
70+ $1.5337 $107.3590
105+ $1.4858 $156.0090
140+ $1.4378 $201.2920
180+ $1.3899 $250.1820
245+ $1.2461 $305.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess