EN
  • EN
  • DE

MAX2688EWS+T

Part No MAX2688EWS+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC LNA GPS/GNSS 4WLP / GPS/GNSS Low-Noise Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Frequency 1575.42MHz
P1dB -10dBm
Gain 15.4dB
Noise Figure 0.75dB
RF Type GPS/GNSS
Supply Voltage (V) 1.6V ~ 3.3V
Current - Supply 4.1mA
Test Frequency 1575.42MHz
Manufacturer Package 4-WFBGA, WLBGA
Supplier Device Package 4-WLP (0.84x0.84)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807583-MAX2688EWS+T
Ultra Librarian 3D Model Ultra Librarian MAX2688EWS+T CAD Model

Description

Maxim Integrated MAX2688EWS+T Low-Noise Amplifier

The Maxim Integrated MAX2688EWS+T is a high-performance, low-noise amplifier (LNA) designed for use in a variety of RF and IF applications. This versatile component is particularly well-suited for mobile and satellite communications, where maintaining signal integrity in the presence of noise is paramount. The MAX2688EWS+T offers a compact and efficient solution for enhancing signal-to-noise ratio and improving overall system performance.

Featuring a wide frequency range, the MAX2688EWS+T operates effectively across the 400MHz to 2500MHz band, making it a perfect fit for a diverse array of applications, including GPS receivers, wireless LANs, ISM band devices, and base station infrastructure. Its flexible design allows for integration into both new and existing systems with minimal adjustment, providing designers with a straightforward path to upgrade their applications.

The MAX2688EWS+T is engineered to deliver exceptional noise performance, with a low noise figure that ensures minimal signal degradation. This characteristic is critical in maintaining high-quality signal amplification in environments with significant background noise. Additionally, the device boasts a high gain, which further amplifies weak signals, enhancing the range and reliability of communication systems.

Maxim Integrated has designed the MAX2688EWS+T with power efficiency in mind. The LNA consumes a low amount of current, thereby extending the battery life of portable devices and reducing power requirements for fixed equipment. This feature makes the MAX2688EWS+T an environmentally friendly choice for energy-conscious applications.

The MAX2688EWS+T comes in a small, surface-mount package, which is ideal for space-constrained applications. Its compact form factor allows for easy integration into tight PCB layouts without sacrificing performance. The device is also characterized by its robustness, ensuring reliable operation even in harsh conditions.

In summary, the Maxim Integrated MAX2688EWS+T is a powerful LNA that offers low noise amplification, wide frequency range, high gain, and power efficiency, all packed into a small footprint. It stands as an ideal solution for designers looking to enhance the performance of their RF and IF systems while maintaining compactness and energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9100 $57.3000
65+ $1.5672 $101.8680
100+ $1.5182 $151.8200
140+ $1.4693 $205.7020
180+ $1.4203 $255.6540
240+ $1.2734 $305.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess