EN
  • EN
  • DE

A3PE3000L-FGG896I

Part No A3PE3000L-FGG896I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1191006-A3PE3000L-FGG896I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-FGG896I CAD Model

Description

Microchip Technology's A3PE3000L-FGG896I FPGA

Introducing the A3PE3000L-FGG896I, a state-of-the-art Field Programmable Gate Array (FPGA) from the renowned manufacturer Microchip Technology. This versatile and powerful integrated circuit is designed to meet the demanding needs of modern digital applications, offering a perfect blend of performance, flexibility, and reliability.

Key Features:

  • High Capacity: The A3PE3000L-FGG896I is equipped with a large number of logic elements, making it capable of handling complex digital designs and high-speed data processing tasks with ease.
  • Advanced I/O Capabilities: With its 896-pin Fine Grid Array (FGG) package, this FPGA provides an extensive array of input/output options, enabling designers to connect a wide variety of peripherals and interfaces to their system.
  • Low Power Consumption: Designed with energy efficiency in mind, the A3PE3000L-FGG896I operates at a low power level, making it an ideal choice for power-sensitive applications.
  • High-Speed Performance: The device boasts high-speed transceivers and clock management features, ensuring reliable and fast data transfer rates that are essential for today's high-performance computing tasks.
  • Robust Security Features: Security is a top priority in modern electronics, and the A3PE3000L-FGG896I offers advanced security features to protect your intellectual property and ensure secure data handling.
  • Wide Operating Temperature Range: This FPGA is designed to perform reliably in a variety of environmental conditions, with an operating temperature range that ensures stability and functionality even in extreme scenarios.

Applications:

The A3PE3000L-FGG896I is an excellent choice for a multitude of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Data center infrastructure
  • Medical equipment
  • Consumer electronics

Whether you are developing cutting-edge technology or upgrading existing systems, the A3PE3000L-FGG896I from Microchip Technology provides the flexibility, performance, and reliability you need to drive innovation and stay ahead in the competitive tech landscape.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess