EN
  • EN
  • DE

MAX267BCWG+T

Part No MAX267BCWG+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Dual SW-CAP Band Pass 4th Order 57kHz 24-Pin SOIC W T/R / IC FILTER BANDPASS PROG 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Band Pass
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage - Operating 4.74 V to 12.6 V, ±2.37 V to 6.3 V
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 124994-MAX267BCWG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX267
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX267BCWG+T CAD Model

Description

The MAX267BCWG+T is a versatile and high-performance programmable universal filter designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This filter is part of the MAX267 series and comes in a compact 24-SOIC W package. It is engineered to meet the needs of a wide range of applications, including but not limited to signal processing, telecommunications, and instrumentation.

Key Features

  • Programmable Filter Functions: The device can be programmed for lowpass, highpass, bandpass, or notch filter functions, providing flexibility and reducing the need for multiple components in a design.
  • High Precision: With a clock-tunable frequency range and sharp filter characteristics, the MAX267BCWG+T ensures precise filtering for critical applications.
  • Low Noise and Distortion: The design of this filter minimizes noise and distortion, making it ideal for high-fidelity audio applications and other sensitive signal processing tasks.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements.
  • Switched-Capacitor Technology: Utilizing switched-capacitor technology, this filter provides stability and reliability over a broad temperature range.

Applications

The MAX267BCWG+T is suited for a multitude of applications, such as:

  • Audio Processing Equipment
  • Wireless Communication Systems
  • Medical Diagnostic Equipment
  • Instrumentation and Control Systems
  • Data Acquisition Systems

Technical Specifications

Parameter Value Filter Type Programmable Universal Package 24-SOIC W Operating Temperature -40°C to +85°C Supply Voltage 4.5V to 5.5V

With its robust feature set and exceptional flexibility, the MAX267BCWG+T from Maxim Integrated is an excellent choice for designers looking to implement a reliable and high-quality filtering solution in their projects.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 346 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess