EN
  • EN
  • DE

MAX2671EUT

Part No MAX2671EUT
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLAN
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 8.9dB
Noise Figure 11.3dB
Secondary Attributes Up Converter
Operating Supply Current 11.8mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 090913-MAX2671EUT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2671EUT CAD Model

Description

Maxim Integrated MAX2671EUT Low-Noise Amplifier (LNA)

The MAX2671EUT from Maxim Integrated is a state-of-the-art low-noise amplifier designed to provide superior performance for a wide range of applications. This compact and efficient LNA is ideal for boosting signal strength in GPS, Galileo, and GLONASS satellite radio systems, as well as various wireless and communication devices.

With a focus on minimal power consumption and high gain, the MAX2671EUT operates within the 1.575GHz to 1.606GHz frequency range, making it perfectly suited for L1/E1/B1 GNSS signals. Its low noise figure, typically 0.8dB, ensures that signal integrity is maintained, enhancing the overall sensitivity and performance of the receiving system.

The device comes in a tiny 6-pin SOT23 package, which allows for space-saving integration into compact designs without compromising on functionality. Despite its small size, the MAX2671EUT packs a powerful punch, offering a high 18.5dB gain that amplifies weak signals effectively.

One of the key features of the MAX2671EUT is its integrated input and output matching network, which simplifies the design process by reducing the need for external components. This not only saves space but also lowers the overall system cost. Additionally, the LNA is designed to operate over a wide supply voltage range from 1.6V to 3.3V, providing flexibility in various power environments.

The MAX2671EUT also boasts a robust construction, with the ability to withstand electrostatic discharge (ESD) events up to 2kV Human Body Model (HBM), ensuring durability and reliability in the field. This makes it an excellent choice for portable and automotive applications where ruggedness is essential.

In summary, the MAX2671EUT from Maxim Integrated is a high-performance, low-noise amplifier that offers exceptional signal amplification in a compact form factor. It is an excellent choice for designers looking to enhance the sensitivity and performance of their GNSS receivers and other high-frequency communication systems.

You May Also Be Interested in

Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess