EN
  • EN
  • DE

MAX2659ELT+TG47

Part No MAX2659ELT+TG47
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LNA GPS/GNSS 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 1575.42MHz
P1dB -12dBm
Gain 20.5dB
Noise Figure 0.8dB
RF Type GPS/GNSS
Operating Supply Voltage 1.6 V ~ 3.6 V
Operating Supply Current 4.1mA
Test Frequency 1575.42MHz
Package 6-WFDFN
Manufacturer Package 6-uDFN (1.5x1.0)
Win Source Part Number 702732-MAX2659ELT+TG47
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2659
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX2659ELT+TG47 CAD Model

Description

The MAX2659ELT+TG47 from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for use in GPS, Galileo, and GLONASS satellite radio systems. This tiny, yet powerful, amplifier offers a superior solution for applications requiring minimal power consumption and maximum sensitivity.

Key Features

  • Frequency Range: The MAX2659ELT+TG47 operates within a frequency range optimized for satellite navigation systems, ensuring clear signal reception and processing.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA minimizes the amount of additional noise introduced into the signal path, leading to improved signal-to-noise ratio and overall system performance.
  • High Gain: The device provides a high gain, which is essential for maintaining signal integrity in long-distance and weak-signal scenarios.
  • Power Efficiency: Designed for power-sensitive applications, the MAX2659ELT+TG47 maintains its performance while consuming minimal power, thus extending the battery life of portable devices.
  • Small Form Factor: Housed in a tiny 6-pin µDFN package, the amplifier is suitable for space-constrained applications.
  • Integrated Matching: The device includes integrated input and output matching networks, simplifying the design process and reducing external component requirements.

Applications

The MAX2659ELT+TG47 is ideal for a variety of applications where high sensitivity and low power consumption are critical. These include:

  • GPS handheld navigators
  • Automotive navigation systems
  • Mobile phones with GPS capability
  • Telematics devices (such as vehicle tracking)
  • Personal navigation devices

Product Specifications

Parameter Value Part Number MAX2659ELT+TG47 Manufacturer Maxim Integrated Package 6-pin µDFN Operating Frequency Optimized for GPS/Galileo/GLONASS Noise Figure Ultra Low Gain High Power Consumption Low

For those in need of a robust and efficient amplification solution for satellite navigation systems, the MAX2659ELT+TG47 from Maxim Integrated stands out as an exceptional choice. Its combination of low noise, high gain, and power efficiency, all in a compact package, makes it an indispensable component in the design of modern GPS receivers and related applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess