EN
  • EN
  • DE

MAX2654EXT+T

Part No MAX2654EXT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 1
Category RF/IF and RFID
Family RF Amplifiers
Packaging Reel
Frequency 1.4GHz ~ 1.7GHz
P1dB -18dBm
Gain 15.1dB
Noise Figure 1.5dB
RF Type GPS PCS DCS WLL
Operating Supply Voltage 2.7 V ~ 5.5 V
Current - Supply 5.8mA
Test Frequency 1.575GHz
Package 6-TSSOP SC-88 SOT-363
Manufacturer Device Package SC-70-6
Catalog Maxim Integrated Amplifiers
Win Source Part Number 073469-MAX2654EXT+T
Ultra Librarian 3D Model Ultra Librarian MAX2654EXT+T CAD Model

Description

Maxim Integrated MAX2654EXT+T Low-Noise Amplifier

The MAX2654EXT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance signal quality and improve system sensitivity in a variety of RF and IF applications. This compact and efficient LNA is an ideal solution for demanding environments where space is at a premium and low power consumption is essential.

Key Features

  • Frequency Range: The device operates within a broad frequency range, making it suitable for diverse applications including GPS, ISM, and cellular systems.
  • Low Noise Figure: With a typical noise figure of just 1.4dB, the MAX2654EXT+T ensures minimal signal degradation, allowing for clearer and more reliable communication.
  • High Gain: The amplifier provides a high gain of 17.5dB, which is beneficial in boosting weak signals to usable levels without the need for additional amplification stages.
  • Power Efficiency: The device operates with a low supply current, making it an energy-efficient choice for battery-powered applications.
  • Adjustable Current: Users can adjust the supply current to balance between performance and power consumption, providing flexibility in various use cases.
  • Robust Temperature Performance: The MAX2654EXT+T is designed to perform consistently across a wide temperature range, ensuring reliability in diverse environmental conditions.

Applications

The versatile nature of the MAX2654EXT+T makes it suitable for a wide array of applications, including but not limited to:

  • Global Positioning Systems (GPS)
  • Wireless Local Area Networks (WLAN)
  • Industrial, Scientific, and Medical (ISM) band applications
  • Cellular base stations and repeaters
  • Other RF front-end applications

Product Packaging

The MAX2654EXT+T is offered in a tiny, lead-free, 6-pin SC70 package, which is not only space-saving but also environmentally friendly. This packaging, combined with the LNA's performance characteristics, makes it a smart choice for designers looking to create compact, high-performance wireless systems.

Overall, Maxim Integrated's MAX2654EXT+T Low-Noise Amplifier represents a blend of performance, efficiency, and versatility, suitable for enhancing a variety of RF and IF applications where quality and reliability are paramount.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7510 $61.2850
85+ $1.4368 $122.1280
125+ $1.3929 $174.1125
175+ $1.3479 $235.8825
225+ $1.3028 $293.1300
300+ $1.1677 $350.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess