EN
  • EN
  • DE
  • IT

MAX2652EUB+T

Part No MAX2652EUB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702729-MAX2652EUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2652EUB+T CAD Model

Description

Maxim Integrated MAX2652EUB+T Low-Noise Amplifier

The MAX2652EUB+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide outstanding signal amplification with minimal added noise. This device is ideal for demanding RF applications where a clean, strong signal is crucial for system performance. The MAX2652EUB+T is commonly used in wireless and satellite communications, GPS receivers, and various other RF systems.

With a wide frequency range, the MAX2652EUB+T can operate across various bands, making it a versatile choice for designers. Its low noise figure ensures that the signal-to-noise ratio is maintained, which is vital for maintaining the integrity of the received signals. This characteristic is particularly important in applications such as GPS, where precision and accuracy are paramount.

The MAX2652EUB+T is designed with advanced technology that allows it to provide a high gain while maintaining a low noise figure. This balance is essential for amplifiers in the RF domain, as it enables the device to boost weak signals without significantly degrading their quality. The product also features a high third-order intercept point (IP3), which indicates its ability to handle strong interfering signals without distortion, a critical requirement in crowded RF environments.

Another key feature of the MAX2652EUB+T is its power efficiency. The device operates with a low supply voltage, which helps to conserve power in battery-operated devices. This makes it an excellent choice for portable applications where power consumption is a concern.

The MAX2652EUB+T comes in a compact microMAX-8 package, which is ideal for space-constrained applications. Its small form factor allows it to be easily integrated into various designs without requiring a significant amount of board space.

In summary, the Maxim Integrated MAX2652EUB+T is a robust LNA that offers excellent performance for a range of RF applications. Its low noise figure, high gain, power efficiency, and compact size make it an attractive solution for designers looking to improve the performance of their wireless communication systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9651 $59.4765
36+ $3.2536 $117.1296
55+ $3.1520 $173.3600
76+ $3.0504 $231.8304
98+ $2.9487 $288.9726
132+ $2.6438 $348.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess