EN
  • EN
  • DE

MAX2645EUB+

Part No MAX2645EUB+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP/PA PREDRIVER SIGE 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 3.4GHz ~ 3.8GHz
P1dB -5dBm
Gain 14.4dB
Noise Figure 2.3dB ~ 3dB
RF Type WLL, WLAN
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 9.2mA ~ 10.9mA
Test Frequency 3.55GHz
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10uMAX-EP
Win Source Part Number 702725-MAX2645EUB+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2645
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2645EUB+ CAD Model

Description

Maxim Integrated MAX2645EUB+ Low-Noise Amplifier

The MAX2645EUB+ from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for a variety of RF applications. This compact, highly integrated device is ideal for improving the sensitivity of wireless receivers for better signal reception. The MAX2645EUB+ operates in the frequency range from 400MHz to 2500MHz, making it suitable for a wide array of communication protocols, including GSM, PCS, WCDMA, WiFi, and more.

One of the key features of the MAX2645EUB+ is its outstanding noise figure, which is as low as 1.8dB. This ensures that the signal-to-noise ratio of the system is maintained, providing clear and reliable communication. Additionally, the device offers a high gain of 15.5dB with an input third-order intercept point (IIP3) of -6dBm, contributing to its ability to handle a wide dynamic range of input signals without distortion.

The MAX2645EUB+ comes in a compact microMAX-8 package, which is not only space-saving but also offers excellent thermal performance. The small footprint of the device is particularly beneficial for portable and space-constrained applications such as mobile handsets, wireless dongles, and embedded systems.

Power efficiency is another strength of the MAX2645EUB+. It operates from a single 2.7V to 5.5V supply, and its supply current is a mere 4.2mA. This low power consumption makes it an excellent choice for battery-operated devices where power conservation is crucial. Moreover, the device includes a shutdown feature that reduces the supply current to less than 1µA, further extending battery life when the LNA is not in use.

The MAX2645EUB+ is also designed to be robust, with the ability to withstand a 2000V human body model electrostatic discharge (ESD) event. This durability ensures that the device can resist the rigors of manufacturing and handling, thus reducing the risk of failure in the field.

In summary, the MAX2645EUB+ from Maxim Integrated is a versatile, efficient, and reliable low-noise amplifier that is well-suited for enhancing the performance of RF systems across a broad spectrum of wireless applications.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
NXP / Nexperia
BGU8821
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,275 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess