EN
  • EN
  • DE

MAX2644EXT+T

Part No MAX2644EXT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC LNA 2.4GHZ SIGE HI-IP3 SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.5GHz
P1dB -13dBm
Gain 17dB
Noise Figure 2dB
RF Type Bluetooth, WLAN
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.7mA to 7mA
Test Frequency 2.45GHz
Case / Package SC-70-6
Win Source Part Number 021379-MAX2644EXT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2644EXT+T CAD Model

Description

Maxim Integrated's MAX2644EXT+T: High-Performance, Low-Noise Amplifier

The MAX2644EXT+T from Maxim Integrated is a state-of-the-art, low-noise amplifier (LNA) that is designed to enhance the performance and reliability of wireless and communication systems. This compact and efficient LNA is an ideal solution for applications requiring high gain with minimal added noise, such as GPS receivers, wireless LANs (WLANs), ISM band applications, and other RF front-ends.

Key Features

  • Frequency Range: The MAX2644EXT+T operates over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA helps to maintain signal fidelity by minimizing additional noise in the signal chain.
  • High Gain: It offers high gain levels, which improves the overall signal-to-noise ratio and extends the range of wireless communications.
  • Power Efficiency: Designed for power-sensitive applications, the MAX2644EXT+T consumes minimal current, thereby extending battery life in portable devices.
  • Adjustable Current: The device allows for adjustable bias current, giving designers flexibility to trade-off between linearity, gain, and current consumption based on their specific application needs.
  • Integrated Shutdown Feature: An integrated shutdown feature enables the LNA to be turned off, reducing power consumption when not in use.

Applications

The MAX2644EXT+T is suitable for a variety of RF applications, including:

  • GPS/GNSS receivers
  • Wireless LAN (WLAN) and 2.4 GHz ISM band applications
  • Low-power, battery-operated devices
  • Remote keyless entry systems
  • Wireless data links

Package and Quality

The LNA comes in a tiny, lead-free, 6-pin SC70 package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality and reliability, making the MAX2644EXT+T a trusted component for designers looking to improve the performance of their RF systems.

By integrating the MAX2644EXT+T into your design, you can achieve superior signal amplification with minimal impact on battery life and device size, ensuring a competitive edge in the rapidly evolving wireless communication market.

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2454 $56.0430
100+ $1.0219 $102.1900
155+ $0.9900 $153.4500
210+ $0.9580 $201.1800
270+ $0.9261 $250.0470
365+ $0.8303 $303.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess