EN
  • EN
  • DE

MAX2235EUP+

Part No MAX2235EUP+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP POWER 900MHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 800 to 1000MHz
Gain 26dB
RF Type ISM
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 610mA
Case / Package 20-TSSOP-EP
Win Source Part Number 137549-MAX2235EUP+
Family Name MAX2235
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2235EUP+ CAD Model

Description

Maxim Integrated's MAX2235EUP+ Power Amplifier

The MAX2235EUP+ is a state-of-the-art power amplifier designed by Maxim Integrated, tailored specifically for high-performance applications in the RF (Radio Frequency) domain. This compact and efficient amplifier is an ideal choice for enhancing signal strength in wireless communication systems.

Key Features

  • Frequency Range: The MAX2235EUP+ operates within a frequency range of 800MHz to 1000MHz, making it suitable for various applications including ISM (Industrial, Scientific, and Medical) band devices, GSM (Global System for Mobile Communications), and CDMA (Code-Division Multiple Access) systems.
  • High Output Power: It delivers a high output power of up to +35dBm, which ensures strong signal transmission and reliable communication over longer distances.
  • High Efficiency: With an efficiency rating that is among the best in its class, this power amplifier helps to preserve battery life in portable devices, making it an energy-conscious choice for mobile applications.
  • Low Voltage Operation: The device can operate at low voltages, ranging from 2.7V to 5.5V, which allows for flexible integration into various circuit designs without the need for additional voltage regulation components.
  • Integrated Power Control: The MAX2235EUP+ includes an integrated power control feature that provides precise control over output power levels, which is critical for maintaining signal integrity and adhering to regulatory standards.

Applications

The versatility of the MAX2235EUP+ makes it an excellent choice for a wide range of applications, including:

  • Wireless LANs (Local Area Networks)
  • RFID (Radio-Frequency Identification) readers
  • Wireless data modems
  • Portable battery-powered equipment
  • General RF transmission systems

Package and Availability

The MAX2235EUP+ comes in a compact TSSOP-20 package, which is conducive to space-constrained applications. Maxim Integrated's commitment to quality and reliability ensures that this power amplifier is a robust and durable choice for your RF amplification needs. For purchasing information, availability, and detailed specifications, it is recommended to visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess