EN
  • EN
  • DE

MAX263BCPI

Part No MAX263BCPI
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ UNIV SWTCH 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX263
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212769-MAX263BCPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX263BCPI CAD Model

Description

Maxim Integrated's MAX263BCPI: The Ultimate Solution for Precision Filtering

The MAX263BCPI from Maxim Integrated stands out as a high-performance, precision filter that is part of their esteemed family of programmable universal active filters. This integrated circuit is designed to deliver unparalleled accuracy and ease of use for a wide range of applications requiring signal conditioning, such as medical instrumentation, communication systems, and audio processing.

One of the remarkable features of the MAX263BCPI is its dual-channel configuration, which enables it to operate as two independent filters or be cascaded to form higher-order filters. This versatility makes it an ideal choice for designers looking for a flexible solution that can adapt to various filtering requirements without the need for multiple discrete components.

Moreover, the device boasts a programmable frequency range that spans from 0.1Hz to 100kHz, allowing users to tailor the filter characteristics to their specific needs. This is achieved through the use of external resistors and capacitors, which determine the filter's cutoff frequency, thereby providing a customizable experience without the need for complex programming or additional hardware.

The MAX263BCPI is capable of implementing various filter types, including low-pass, high-pass, band-pass, and notch filters, with up to 8th order filtering achievable through cascading. This makes it an exceptionally versatile tool for noise reduction, signal isolation, and harmonic suppression across different domains.

Constructed with CMOS technology, the MAX263BCPI operates with a single or dual power supply ranging from ±4.5V to ±8V, ensuring compatibility with a broad spectrum of applications while maintaining low power consumption. Its robust design ensures reliable performance even in the most demanding environments.

Encased in a 28-pin DIP package, the MAX263BCPI is designed for ease of integration into existing systems. It is also characterized by its low total harmonic distortion (THD) and high signal-to-noise ratio (SNR), which guarantees high-fidelity signal processing for critical applications where precision is paramount.

In summary, the MAX263BCPI from Maxim Integrated is an exceptional choice for engineers and designers in need of a high-quality, programmable filter. Its flexibility, precision, and ease of use make it a go-to component for a multitude of signal processing applications.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess