EN
  • EN
  • DE

MAX2633UT

Part No MAX2633UT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702717-MAX2633UT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2633UT CAD Model

Description

Introducing the MAX2633UT from Maxim Integrated

Maxim Integrated's MAX2633UT is a high-performance, low-voltage silicon amplifier designed for a vast array of applications. This compact, power-efficient device is engineered to provide excellent linearity and low noise, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Frequency Range: The MAX2633UT operates within the wide frequency range of 10MHz to 1000MHz, offering versatility for use in various RF and IF circuits.
  • Low Voltage Operation: With a supply voltage range of 2.7V to 5.5V, this amplifier is optimized for battery-operated devices and can maintain reliable performance even at lower voltages.
  • High Linearity: The device provides a high third-order intercept point (IP3), ensuring that the amplifier maintains its linearity and dynamic range even under high-input signal conditions.
  • Low Noise Figure: The MAX2633UT boasts a low noise figure, which is critical for applications requiring high signal-to-noise ratios, such as wireless communication and broadcast systems.

Applications

The versatility of the MAX2633UT makes it suitable for a wide range of applications, including:

  • Portable and mobile communications
  • Wireless LANs (WLANs)
  • Global Positioning Systems (GPS)
  • Cable modems
  • Low-noise block downconverters (LNBs) for satellite receivers

Design and Integration

Designed with a focus on ease of integration, the MAX2633UT comes in a small microMAX-8 package, allowing for a minimal footprint on printed circuit boards (PCBs). The device also includes an integrated biasing network which simplifies the external circuitry required, thus reducing overall design complexity and accelerating time-to-market for products utilizing this amplifier.

Maxim Integrated's commitment to quality and performance is evident in the MAX2633UT, making it a superior choice for designers looking to enhance their RF and IF signal chains with a reliable, low-power amplifier. Whether you're developing communication systems, satellite receivers, or other sensitive RF applications, the MAX2633UT offers a blend of performance and convenience that can help you achieve your design goals.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess