The MAX2632EUK+TG069 from Maxim Integrated is a high-performance, low-power amplifier designed for VHF/UHF frequency bands. This device is ideal for portable and mobile applications due to its minimal power consumption and compact size. The MAX2632 family of amplifiers is specifically engineered to provide robust performance in various RF applications such as wireless remote sensors, broadcast receivers, and communication handsets.
Key Features
- Operating frequency range: VHF to UHF
- Low noise figure: 2.0dB typical at 900MHz
- High gain: 15.5dB gain at 900MHz
- Single +2.7V to +5.5V supply voltage
- Low current consumption: 4.5mA typical at 2.7V
- Integrated shutdown feature to conserve power
- Small SOT23-5 package for space-constrained applications
Applications
- Portable and mobile communication devices
- Wireless remote sensors
- Low-power telemetry systems
- ISM band transceivers
- Consumer electronics
The MAX2632EUK+TG069 is designed with a focus on ease-of-use and flexibility. It requires only a few external components for operation, simplifying the design process and accelerating time-to-market for product developers. The integrated shutdown capability allows the amplifier to be turned off when not in use, making it an excellent choice for battery-powered devices where energy efficiency is critical.
With its high gain and low noise figure, the MAX2632EUK+TG069 ensures excellent signal amplification and quality, which is essential for maintaining reliable communication in various environments. Its robustness and performance make it a valuable component for any RF design engineer looking to enhance their system's overall efficiency and connectivity.
Maxim Integrated's commitment to quality and performance is evident in the MAX2632EUK+TG069, making it a top choice for designers who require a dependable and efficient VHF/UHF amplifier solution.